EN
  • EN
  • DE

AD9629BCPZ-80

Part No AD9629BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name AD9629
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910053-AD9629BCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9629BCPZ-80 CAD Model

Description

Introducing the AD9629BCPZ-80 by Analog Devices Inc.

The AD9629BCPZ-80 is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leading name in precision signal processing technology. Designed to deliver exceptional accuracy and speed, this ADC is an ideal choice for a wide range of applications, including communications, imaging systems, and medical equipment.

Key Features:

  • Resolution: 12-bit, providing fine granularity for precise signal conversion.
  • Sampling Rate: Up to 80 MSPS (Mega-Samples Per Second), ensuring the capture of fast-changing signals without loss of detail.
  • Input Range: Differential input with a wide dynamic range, accommodating a variety of signal amplitudes.
  • Low Power Consumption: Optimized for power-sensitive applications, the AD9629BCPZ-80 maintains high performance while minimizing power usage.
  • Package: Supplied in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained designs.
  • Interface: Features a flexible digital interface with LVDS (Low-Voltage Differential Signaling) outputs, facilitating easy integration with digital processors and FPGAs.

Performance Excellence:

The AD9629BCPZ-80 boasts an SNR (Signal-to-Noise Ratio) that ensures clean, accurate signal conversion, critical for high-fidelity applications. The device also features an on-chip track-and-hold circuit, which stabilizes the input signal to prevent distortion during the conversion process.

Applications:

Thanks to its robust feature set, the AD9629BCPZ-80 is well-suited for a multitude of applications, including:

  • Wireless and Wired Broadband Communications
  • High-speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Radar and Satellite Antenna Arrays
  • Test and Measurement Instruments

Design Support:

Analog Devices Inc. provides comprehensive design support for the AD9629BCPZ-80, including detailed datasheets, reference designs, and technical support from their team of experts. This ensures that integrating this ADC into your design is as straightforward and efficient as possible.

With its blend of performance, power efficiency, and versatility, the AD9629BCPZ-80 stands out as a superior choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.9057 $81.9057
2+ $67.2046 $134.4092
3+ $65.1045 $195.3135
4+ $63.0044 $252.0176
5+ $60.9042 $304.5210
6+ $54.6038 $327.6228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess