EN
  • EN
  • DE

TMP87C408M-1259

Part No TMP87C408M-1259
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218727-TMP87C408M-1259
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87C408M-1259 CAD Model

Description

The TMP87C408M-1259 is an 8-bit single-chip microcomputer manufactured by Toshiba Semiconductor and Storage. It's part of the TLCS-870 series, designed for embedded control applications that demand efficient memory management and processing power. Integrating a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and various peripheral functions onto a single chip helps reduce system cost and size. The device employs a comprehensive instruction set for efficient code execution and offers features for real-time control. The '-1259' suffix indicates a specific ROM configuration or programming.

Applications

  • Consumer Electronics: Used in devices such as VCRs, audio systems, and various home appliances for control and automation.
  • Industrial Control Systems: Applied in motor control, process monitoring equipment, and general automation systems.
  • Automotive Electronics: Can be found in dashboard controls, engine management systems, and security systems within vehicles.
  • Office Automation Equipment: Used in printers, fax machines, and photocopiers for controlling various functions.

Features

  • 8-bit CPU: Provides adequate processing power for numerous control applications.
  • On-chip ROM: Stores program code, which can eliminate the need for external memory components.
  • On-chip RAM: Offers working memory for data manipulation during program execution.
  • Timers/Counters: Enable precise timing and counting operations essential for real-time control tasks.
  • Serial Communication Interface: Facilitates data exchange with external devices, including sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Allow interaction with external components and sensors.
  • Interrupt Controller: Enables responses to external events in a timely fashion.

Benefits

  • Integration: Lowers system costs and reduces size by integrating several functions onto one chip.
  • Flexibility: Easily programmed to manage various control operations.
  • Real-time Performance: Capable of managing precise timing and control for real-time applications.
  • Low Power Consumption: Suitable for use in portable and battery-powered systems.
  • Reliability: Designed to operate effectively in challenging conditions.

Additional Details

The TMP87C408M-1259 operates within specific voltage and temperature parameters detailed in Toshiba's documentation. ROM and RAM capacity, along with the quantity of I/O ports, varies depending on the configuration. It typically requires an external clock for operation. Further details about mask options and ROM contents for the '-1259' variant can be found in the device's datasheet.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess