The TMP86PM29AU is an 8-bit microcontroller from Toshiba Semiconductor and Storage, belonging to the TLCS-870/C1 series. It is engineered for embedded control applications where a balance of processing power, memory, and versatile peripherals is crucial. This microcontroller finds its use in a diverse array of applications, owing to its comprehensive feature set and integrated functionalities.
Applications
- Consumer Electronics: Predominantly utilized in remote controls, DVD players, and various audio equipment, ensuring seamless control and user interaction.
- Home Appliances: Integral in the functioning of washing machines, refrigerators, and air conditioners, providing intelligent control and energy-efficient operation.
- Industrial Automation: Plays a vital role in process control systems, sensor interfacing, and motor control applications, enhancing efficiency and precision.
- Automotive Systems: Employed in dashboard controls, lighting systems, and electronic control units (ECUs), contributing to enhanced vehicle performance and safety.
Features
- 8-bit CPU Core: Powered by the TLCS-870/C1 architecture, offering efficient processing for a wide range of control tasks.
- On-Chip ROM: Provides ample storage for program code, enabling the microcontroller to operate independently and execute complex instructions.
- RAM: Facilitates temporary data storage during program execution, ensuring smooth and responsive operation.
- I/O Ports: Offers versatile connectivity to external devices, sensors, and actuators, enabling seamless integration into diverse systems.
- Timers and Counters: Allows for precise timing control and event counting, crucial for applications requiring accurate timing and synchronization.
- Serial Communication Interfaces: Supports UART and other communication protocols, enabling seamless data exchange with other devices.
- Interrupt Controller: Manages interrupt requests from various sources, ensuring timely response to critical events and efficient task execution.
- Watchdog Timer: Monitors program execution and resets the microcontroller in case of errors, ensuring system reliability and stability.
Benefits
- Cost-Effective Solution: Provides a compact and economical solution for embedded control applications, reducing overall system costs.
- Integrated Peripherals: Minimizes the need for external components, simplifying system design and reducing PCB space.
- Low-Power Consumption: Operates efficiently, minimizing power consumption and extending battery life in portable applications.
- Robust Architecture: Ensures reliable operation in harsh environments, making it suitable for industrial and automotive applications.
- Flexible I/O Options: Offers a wide range of I/O configurations, enabling seamless integration with diverse external devices.
- Simplified Software Development: Supported by a comprehensive suite of development tools and libraries, facilitating faster and easier software development.
Additional Details
The TMP86PM29AU typically operates within a voltage range of 2.7V to 5.5V and offers a wide operating temperature range, typically from -40°C to +85°C. It is available in various package options, including QFP and LQFP, to suit different PCB layouts and assembly requirements. The specific memory sizes and I/O configurations vary depending on the exact model. For detailed specifications and technical information, refer to the Toshiba datasheet for the TMP86PM29AU.