EN
  • EN
  • DE

TMP86CK74AFG-3UA6

Part No TMP86CK74AFG-3UA6
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218641-TMP86CK74AFG-3UA6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP86CK74AFG-3UA6 CAD Model

Description

The TMP86CK74AFG-3UA6 is a microcontroller from Toshiba Semiconductor and Storage. It belongs to the TMP86C84x series of microcontrollers, known for their versatility in embedded systems. These devices are often used in applications requiring precise control and monitoring.

Applications

  • Consumer Electronics: Found in devices such as remote controls, set-top boxes, and home appliances requiring specific control logic.
  • Industrial Control Systems: Used in machinery and automation systems to control various parameters and processes.
  • Automotive Systems: Implemented in automotive applications such as dashboard controls, lighting systems, and sensor monitoring.
  • Security Systems: Integrated into security devices like alarm systems and access control units.

Features

  • 8-Bit Microcontroller: Based on the 8051 core, providing a balance of performance and ease of use.
  • On-Chip Memory: Includes ROM for program storage and RAM for data processing, with specific memory sizes that can vary.
  • I/O Ports: Offers multiple programmable input/output ports to connect with external sensors, actuators, and other components.
  • Timers and Counters: Features built-in timers and counters for precise timing and event counting.
  • Serial Communication: Supports serial communication protocols such as UART for asynchronous data transfer between devices.
  • Interrupt Controller: An integrated interrupt controller allows for efficient handling of external and internal interrupts.

Benefits

  • Versatile Application: Suitable for a wide range of embedded control tasks.
  • Cost-Effective: Provides an economical solution for many applications.
  • Reliable Performance: Manufactured by Toshiba to ensure high reliability and quality.
  • Easy to Program: Uses the well-known 8051 instruction set, which simplifies programming and debugging.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, thus saving space and cost.

The TMP86CK74AFG-3UA6 is typically designed to operate at a standard voltage range suitable for embedded systems, such as 3.3V or 5V. Its operating temperature range is generally aligned with common industrial and commercial standards. The device is often available in various package types, including surface-mount options such as QFP (Quad Flat Package), to accommodate different assembly requirements. The internal oscillator provides a reliable clock source, and power-saving modes are usually incorporated to reduce power consumption in battery-operated applications. Its combination of processing capability, integrated features, and robust design makes it a dependable choice for many embedded control and monitoring applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess