EN
  • EN
  • DE

P243-155.52M

Part No P243-155.52M
Manufacturer Connor-Winfield Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206850-P243-155.52M
Categories Custom Parts
Manufacturer Connor-Winfield Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P243-155.52M CAD Model

Description

The P243-155.52M is a crystal oscillator manufactured by Connor-Winfield Corporation. This oscillator is specifically designed to generate a stable and accurate clock signal at a frequency of 155.52 MHz. It is commonly used in telecommunications, networking, and data communication systems to provide a precise timing reference for high-speed data transmission and signal processing.

Applications

  • SONET/SDH Equipment: Provides a clock signal for Synchronous Optical Network (SONET) and Synchronous Digital Hierarchy (SDH) transmission equipment.
  • Ethernet Switches and Routers: Used as a timing reference in Ethernet switches, routers, and network interface cards (NICs).
  • Digital Video Broadcasting (DVB) Systems: Provides a stable clock signal for DVB encoders, decoders, and modulators.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test instruments for generating accurate frequency references.
  • High-Speed Data Acquisition Systems: Provides a timing reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Features

  • 155.52 MHz Output Frequency: Generates a stable and accurate clock signal at 155.52 MHz.
  • HCMOS Output: Provides a standard HCMOS (High-speed Complementary Metal-Oxide-Semiconductor) output signal.
  • Low Jitter: Minimizes phase noise and timing jitter, ensuring high signal integrity.
  • Wide Operating Temperature Range: Functions reliably in a variety of environmental conditions.
  • Small Surface Mount Package: Occupies minimal board space, suitable for high-density designs.
  • +3.3V or +5V Supply Voltage: Can operate from either a +3.3V or +5V power supply.

Benefits

  • Stable and Accurate Timing: Provides a precise timing reference for high-speed data transmission and signal processing.
  • Improved System Performance: Minimizes timing errors and ensures reliable data communication.
  • Reduced EMI: Low jitter characteristics minimize electromagnetic interference (EMI).
  • Easy Integration: Compatible with standard HCMOS logic levels and surface mount assembly processes.
  • Versatile Application: Suitable for a wide range of telecommunications, networking, and data communication systems.

Additional Details

The P243-155.52M typically utilizes a quartz crystal resonator to achieve its high frequency stability. The output signal is a square wave with a 50% duty cycle. It's essential to consult the Connor-Winfield datasheet for detailed specifications, including frequency stability over temperature, phase noise performance, and power supply requirements. Proper decoupling capacitors should be used on the power supply lines to minimize noise and ensure stable operation.

You May Also Be Interested in

Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess