The TMP86CH47U-6BR4 is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is part of the TMP86CH series, known for providing a balance between functionality and cost, suitable for numerous embedded systems.
Applications
- Consumer Electronics: Used in remote controls, electronic toys, and other consumer products.
- Home Appliances: Integrated into appliances such as washing machines, microwave ovens, and refrigerators for control purposes.
- Industrial Automation: Employed in basic industrial control systems for controlling motors, sensors, and actuators.
- Automotive Applications: Utilized in automotive electronics for functions like dashboard controls and simple engine monitoring.
Features
- 8-Bit Microcontroller: Based on the 8051 core, providing a simple and well-established processing architecture.
- On-Chip Memory: Includes both ROM for storing program code and RAM for data storage, with specific sizes varying depending on the model.
- I/O Ports: Offers a selection of programmable input/output ports for interfacing with external devices and components.
- Timers and Counters: Equipped with timers and counters for accurate timing control, pulse generation, and event counting.
- Serial Communication: Supports serial communication protocols such as UART for data transfer and communication with external devices.
- Interrupt Handling: Features an interrupt controller for handling both internal and external interrupts to enable real-time response.
Benefits
- Cost-Effective: Offers a cost-competitive solution for embedded control applications.
- Versatile: Suitable for a wide range of applications thanks to its flexible architecture and integrated features.
- Reliable: Manufactured by Toshiba, ensuring a high level of quality and reliability.
- Easy to Program: Uses the standard 8051 instruction set, which is well-documented and widely supported, simplifying programming and debugging.
- Integrated Peripherals: The inclusion of on-chip peripherals reduces the need for external components, lowering system cost and complexity.
The TMP86CH47U-6BR4 typically operates within a voltage range of 3V to 5V, accommodating a variety of power supply configurations. Its operating temperature range is designed to meet the requirements of both consumer and industrial environments. Common package options include DIP (Dual In-line Package) and surface-mount packages to suit different PCB design needs. The microcontroller's internal oscillator provides a stable clock source, and it often includes power-saving modes to minimize energy consumption in battery-powered applications. The combination of its essential features, robust design, and cost-effectiveness makes the TMP86CH47U-6BR4 a reliable choice for numerous embedded control tasks.