The TMP86C847UG-6FB4 is a microcontroller manufactured by Toshiba Semiconductor and Storage. This device belongs to the TMP86C84x family, known for their robust performance and versatility in various embedded applications. It integrates essential features that make it suitable for controlling consumer electronics, industrial equipment, and automotive systems.
Applications
- Consumer Electronics: Used in remote controls, set-top boxes, and home appliances.
- Industrial Equipment: Implemented in motor control, sensor interfaces, and process automation systems.
- Automotive Systems: Employed in dashboard controls, security systems, and basic engine management functions.
Features
- 8-bit Microcontroller: Based on the 8051 core, providing a balance of performance and simplicity.
- On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data processing. Specific memory sizes vary by model.
- I/O Ports: Offers multiple programmable input/output ports for interfacing with external devices.
- Timers and Counters: Features built-in timers and counters for precise timing and event counting.
- Serial Communication: Supports serial communication protocols such as UART for asynchronous data transfer.
- Interrupt Controller: Integrated interrupt controller enables handling of external and internal interrupts for real-time response.
Benefits
- Cost-Effective: Provides a cost-efficient solution for embedded control applications.
- Versatile: Suitable for a wide range of applications due to its flexible architecture.
- Reliable: Manufactured by Toshiba, ensuring high reliability and quality.
- Easy to Program: Uses the well-known 8051 instruction set, making it easier to program and debug.
- Integrated Peripherals: On-chip peripherals reduce the need for external components, saving board space and cost.
The TMP86C847UG-6FB4 is designed to operate within a specific voltage range, typically around 5V, and has a specified operating temperature range suitable for industrial and consumer environments. Its package type is usually a DIP (Dual In-line Package) or a surface-mount package, depending on the specific model and application requirements. The microcontroller's internal oscillator provides a stable clock source, and power-saving modes are available to reduce power consumption in battery-powered applications. Its comprehensive set of features and robust performance make the TMP86C847UG-6FB4 a reliable choice for embedded control systems.