EN
  • EN
  • DE

TMP82C55AP-10

Part No TMP82C55AP-10
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CMOS PROGRAMMABLE PERIPHERAL INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372854-TMP82C55AP-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP82C55AP-10 CAD Model

Description

The TMP82C55AP-10 is a programmable peripheral interface (PPI) manufactured by Toshiba Semiconductor and Storage. It is designed to provide a flexible and versatile interface between a microprocessor and a variety of peripheral devices. This device features three 8-bit parallel ports, designated as Port A, Port B, and Port C. Each of these ports can be individually configured as either an input or an output port, providing a high degree of flexibility in system design. The TMP82C55AP-10 is a key component for simplifying the design and implementation of peripheral interfaces in microcomputer systems.

Applications

  • Parallel Data Transfer: Enables efficient parallel data transfer between a microprocessor and peripheral devices.
  • Keyboard Interface: Provides a simple interface for connecting keyboards to microcomputer systems.
  • Display Interface: Facilitates the connection of displays, such as LEDs and LCDs, to microprocessors.
  • Printer Interface: Supports the connection of parallel printers for printing applications.
  • Motor Control: Controls the operation of stepper motors and other motor types in various applications.
  • Sensor Interface: Interfaces with various types of sensors to collect data for monitoring and control systems.

Features

  • Three 8-Bit Parallel Ports: Offers flexible I/O capabilities to interface with a wide range of peripheral devices.
  • Programmable Port Configuration: Allows each port to be individually configured as either an input or an output port.
  • Bit Set/Reset Capability (Port C): Enables individual bits of Port C to be set or reset under software control.
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring easy integration with other digital components.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying power supply requirements.
  • Simple Microprocessor Interface: Designed for easy connection to a wide range of microprocessors.

Benefits

  • Flexible I/O Control: Provides versatile control over peripheral devices, enhancing system adaptability.
  • Simplified System Design: Reduces the complexity of peripheral interfaces, shortening design cycles.
  • Reduced Component Count: Integrates multiple I/O functions into a single integrated circuit, lowering component costs.
  • Improved System Performance: Enhances the efficiency of data transfer between the microprocessor and peripherals, improving system responsiveness.
  • Cost-Effective Solution: Offers a cost-efficient means of implementing peripheral interfaces in a variety of applications.

Additional Details

The TMP82C55AP-10 operates on a single 5V power supply and is fully TTL compatible, facilitating easy integration with existing digital circuits. The device is programmed through an 8-bit data bus and appropriate control signals, allowing for straightforward configuration of the I/O ports. The standard operating temperature range typically spans from 0°C to 70°C. It is commonly packaged in a 40-pin DIP (Dual In-line Package). Each of the three ports (A, B, and C) can be independently set up to function as either an input or an output. Furthermore, Port C features the ability to individually set or reset bits, providing enhanced control functionality, particularly in applications requiring specific bit manipulation for device control.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess