EN
  • EN
  • DE

TMP82C55AF-2

Part No TMP82C55AF-2
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372851-TMP82C55AF-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP82C55AF-2 CAD Model

Description

The TMP82C55AF-2 is a programmable peripheral interface (PPI) chip manufactured by Toshiba Semiconductor and Storage. It is designed to provide a flexible and versatile interface between a microprocessor and peripheral devices. The device features three 8-bit parallel ports (Port A, Port B, and Port C), which can be individually configured for input or output operations. The TMP82C55AF-2 simplifies the design of peripheral interfaces and reduces the overall component count in microcomputer systems.

Applications

      
  • Parallel Data Transfer: Used for transferring data between a microprocessor and peripheral devices.
  •   
  • Keyboard and Display Interface: Interfaces keyboards and displays to microcomputer systems.
  •   
  • Printer Interface: Connects printers to microprocessors for printing applications.
  •   
  • Motor Control: Controls the operation of stepper motors and other motor types.
  •   
  • Sensor Interface: Interfaces various types of sensors to microcomputer systems.
  •   
  • General Purpose I/O: Provides general-purpose input/output capabilities for various applications.

Features

      
  • Three 8-bit Parallel Ports: Offers versatile I/O capabilities.
  •   
  • Programmable Port Configuration: Allows each port to be configured as input or output.
  •   
  • Bit Set/Reset Capability: Enables individual bits of Port C to be set or reset.
  •   
  • Simple Interface: Simplifies the connection to microprocessors and peripheral devices.
  •   
  • Single 5V Power Supply: Simplifies power supply requirements.
  •   
  • TTL Compatible: Interfaces easily with other TTL logic devices.

Benefits

      
  • Flexible I/O Control: Provides versatile control over peripheral devices.
  •   
  • Simplified System Design: Reduces the complexity of peripheral interfaces.
  •   
  • Reduced Component Count: Integrates multiple I/O functions into a single chip.
  •   
  • Improved System Performance: Enhances the efficiency and responsiveness of peripheral interactions.
  •   
  • Cost-Effective Solution: Provides a cost-efficient way to implement peripheral interfaces.

Additional Details

The TMP82C55AF-2 operates from a single 5V power supply and is fully TTL compatible. The device is programmed through an 8-bit data bus and a set of control signals, allowing for easy configuration of the I/O ports. The operating temperature range is typically from 0°C to 70°C. The device is usually packaged in a 40-pin DIP (Dual In-line Package). Each of the three ports (A, B, and C) can be configured independently as either an input or an output port. Port C also offers the ability to set or reset individual bits, providing additional flexibility for control applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
NVIDIA
Lowest to $6.5292
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess