EN
  • EN
  • DE

TMP68HC11A1T3

Part No TMP68HC11A1T3
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100361-TMP68HC11A1T3
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP68HC11A1T3 CAD Model

Description

The TMP68HC11A1T3 is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage. It belongs to the popular Motorola 68HC11 family, known for its robust architecture and versatility in embedded systems. This particular variant is likely a specific configuration tailored for certain applications requiring a cost-effective and reliable processing solution.

Applications

  • Automotive electronics: Engine control units (ECUs), anti-lock braking systems (ABS), and other automotive control systems.
  • Industrial control systems: Programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Consumer electronics: Remote controls, home appliances, and other consumer devices requiring embedded control.
  • Robotics: Robot controllers, servo motor drivers, and other robotic applications.
  • Data Acquisition Systems: Used in systems to capture and process sensor data.

Features

  • 8-bit CPU: Based on the Motorola 68HC11 architecture.
  • On-chip memory: Includes a certain amount of RAM and ROM or EEPROM, which varies based on the specific configuration.
  • Timers: Incorporates multiple timers for precise timing control and event management.
  • Serial communication interfaces: Equipped with SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) for serial data transmission.
  • Analog-to-digital converter (ADC): Features an ADC for converting analog signals to digital values.
  • Digital I/O ports: Provides multiple digital input/output ports for interfacing with external devices.
  • Interrupt handling: Supports multiple interrupt sources for responsive event handling.
  • Low-power modes: Includes low-power modes for power conservation in battery-operated applications.

Benefits

  • Reliable performance: The 68HC11 family is known for its robust and reliable performance in demanding applications.
  • Versatile: Can be used in a wide range of applications due to its flexible architecture and feature set.
  • Cost-effective: Offers a cost-effective solution for embedded control applications.
  • Easy to program: Well-supported by development tools and programming languages.
  • Wide availability: The 68HC11 family is widely available from various vendors.

Additional Details

The specific technical specifications of the TMP68HC11A1T3, such as the amount of on-chip memory, operating voltage, and clock frequency, will vary depending on the exact configuration. Refer to the Toshiba Semiconductor and Storage datasheet for the specific part number for detailed information.

This microcontroller is often used in applications where a reliable and straightforward 8-bit processor is required. Its relatively simple architecture makes it easier to understand and implement compared to more complex microcontrollers, which can be an advantage in certain projects.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
TDK Corporation
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0583
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess