EN
  • EN
  • DE

TMP47C440AN

Part No TMP47C440AN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS 4-bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270832-TMP47C440AN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP47C440AN CAD Model

Description

The TMP47C440AN is a single-chip 4-bit CMOS microcontroller manufactured by Toshiba Semiconductor and Storage. It's part of their TLCS-47 series, designed for use in a variety of consumer and industrial applications requiring low power consumption and cost-effectiveness. This microcontroller integrates a CPU, memory, and various peripheral functions onto a single chip, simplifying system design.

Applications:

  • Remote Controls: Used in infrared (IR) remote controls for televisions, DVD players, and other consumer electronics.
  • Toys and Games: Implemented in electronic toys and handheld games for controlling actions and displaying information.
  • Small Appliances: Found in simple household appliances like rice cookers, microwave ovens, and washing machines to manage operation sequences.
  • Security Systems: Utilized in basic security systems for controlling sensors and alarms.
  • Instrumentation: Used in simple measurement and control devices.

Features:

  • 4-bit CPU: Offers sufficient processing power for simple control tasks.
  • On-Chip ROM: Contains the program code for the microcontroller.
  • On-Chip RAM: Provides temporary storage for data during program execution.
  • I/O Ports: Allows connection to external devices such as sensors, actuators, and displays.
  • Timers: Enables timing and counting functions.
  • Interrupt Controller: Handles interrupt requests from various sources.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.
  • Clock Oscillator: Provides the timing signal for the CPU and peripherals.

Benefits:

  • Cost-Effective: Provides a low-cost solution for simple control applications.
  • Low Power: Suitable for battery-powered applications.
  • Integrated Functionality: Reduces the need for external components.
  • Ease of Use: Relatively easy to program and interface with external devices.
  • Compact Size: Small package size allows for use in space-constrained applications.

Technical Specifications:

The TMP47C440AN typically operates at a low clock frequency (e.g., 1 MHz). The amount of ROM and RAM is limited but sufficient for simple applications. It operates at 5V DC. The package type is DIP.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess