EN
  • EN
  • DE

TLPGE1100B

Part No TLPGE1100B
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Panel Circuit Indicator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370825-TLPGE1100B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLPGE1100B CAD Model

Description

The TLPGE1100B is an IGBT gate drive photocoupler from Toshiba Semiconductor and Storage. It is designed to provide reinforced insulation and high-speed switching for IGBTs (Insulated Gate Bipolar Transistors) and power MOSFETs used in various power electronics applications.

Applications

  • Inverter Circuits: Used in solar inverters, motor drives, and uninterruptible power supplies (UPS) to drive IGBTs.
  • Motor Drives: Employed in industrial motor drives to provide isolated gate drive signals to IGBTs.
  • Power Supplies: Used in high-power power supplies to isolate control circuitry from the power stage.
  • Welding Machines: Integrated into welding machines to control the power delivered to the welding arc.
  • Induction Heating: Utilized in induction heating systems to drive the IGBTs that generate the high-frequency current.

Features

  • High Isolation Voltage: Provides reinforced insulation with a high isolation voltage, ensuring safety and preventing high-voltage transients from affecting the control circuitry.
  • High-Speed Switching: Offers fast switching speeds, enabling efficient operation of IGBTs at high frequencies.
  • High Output Current: Delivers a high output current to drive IGBT gates directly.
  • Undervoltage Lockout (UVLO): Includes UVLO protection to prevent IGBTs from operating under insufficient gate voltage conditions.
  • Short-Circuit Protection: Some versions may incorporate short-circuit protection to safeguard IGBTs from damage.

Benefits

  • Enhanced Safety: High isolation voltage provides enhanced safety for both the operator and the equipment.
  • Improved Efficiency: Fast switching speeds reduce switching losses, leading to improved efficiency.
  • Increased Reliability: UVLO protection and short-circuit protection enhance the reliability of the system.
  • Simplified Design: Direct IGBT gate drive simplifies the design of power electronic circuits.
  • Reduced EMI: High common-mode transient immunity (CMTI) reduces the risk of electromagnetic interference (EMI).

Additional Details

The TLPGE1100B typically operates with a supply voltage suitable for standard control circuits. It offers precise timing characteristics, ensuring accurate control of IGBT switching. The device is designed to comply with relevant safety standards, ensuring safe operation in demanding applications. Its robust design and advanced features make it a reliable choice for high-power applications.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2442 $67.3260
65+ $1.8411 $119.6715
100+ $1.7833 $178.3300
135+ $1.7267 $233.1045
175+ $1.6690 $292.0750
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess