Product Overview: 106137-HMC443LP4 from Analog Devices Inc.
The 106137-HMC443LP4 is a high-performance, easy-to-use frequency divider from the reputable manufacturer Analog Devices Inc. This advanced component is part of their Hittite Microwave Integrated Circuit (MIC) product line, renowned for precision and reliability in demanding applications.
The HMC443LP4 is a passive, divide-by-4 prescaler that operates over a wide frequency range from 2 GHz to 8 GHz. This makes it a versatile solution for various applications, including point-to-point radios, VSAT, military & space, and test instrumentation. With its broad frequency range, the HMC443LP4 can be utilized in multiple stages of a signal chain, providing flexibility in system design.
Packaged in a compact 4x4 mm QFN leadless package, the HMC443LP4 is designed for surface-mount technology (SMT), making it suitable for high-volume production and ensuring a small footprint on the PCB. The device features an output power of +5 dBm with a typical input sensitivity of -5 dBm, ensuring that it can drive subsequent stages effectively without the need for additional amplification.
The HMC443LP4 also boasts exceptional phase noise performance, which is critical in maintaining signal integrity and minimizing jitter in frequency synthesis and clock distribution applications. Its low additive SSB phase noise of -153 dBc/Hz at 100 kHz offset ensures that the signal quality is preserved through the division process.
Analog Devices Inc. has designed the HMC443LP4 with a focus on power efficiency, consuming a typical 23 mA from a 3V supply. This low power consumption is particularly beneficial in portable and battery-powered systems where power efficiency is paramount.
For ease of integration, the HMC443LP4 requires minimal external components which simplifies the design process for engineers. The device's robust performance and straightforward application make it an excellent choice for designers looking for a reliable frequency divider that combines functionality with practicality.
Whether it's for sophisticated communication systems, radar platforms, or high-precision test equipment, the HMC443LP4 from Analog Devices Inc. stands out as a component that delivers both performance and versatility.