The TLP9104A(AST is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It features a GaAlAs infrared light-emitting diode (LED) optically coupled to an integrated high-gain, high-speed photodetector IC. This photocoupler is designed for high-speed digital interface applications requiring electrical isolation.
Applications
- High-speed digital interfaces
- Programmable logic controllers (PLCs)
- Inverter control
- Switching power supplies
- Communication equipment
Features
- High-speed operation: 10 Mbps (typ.)
- High common-mode transient immunity: ±20 kV/μs (min.)
- Guaranteed performance from −40°C to 100°C
- Low input current: IF = 5 mA (max.)
- Supply voltage: 2.7 V to 5.5 V
- Safety standards: UL recognized: UL1577, CSA approved: CSA Component Acceptance Service No. 5A, VDE approved: EN60747-5-5 (Option)
Benefits
- Provides electrical isolation between input and output circuits
- Ensures reliable data transmission in noisy environments
- High-speed operation supports demanding digital interfaces
- Wide operating temperature range for use in various environments
- Low input current reduces power consumption
- Meets stringent safety standards
Additional Details
The TLP9104A(AST features a high common-mode transient immunity, which prevents spurious signals from being transmitted across the isolation barrier. The device is designed to operate over a wide temperature range. It is available in a SO6 package and certified by UL, CSA and VDE, guaranteeing its safety and reliability in demanding applications.