EN
  • EN
  • DE

TLP844

Part No TLP844
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 094039-TLP844
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP844 CAD Model

Description

The TLP844 is a four-channel high-speed photocoupler in a SO16 package, manufactured by Toshiba Semiconductor and Storage. It comprises gallium arsenide (GaAs) light-emitting diodes (LEDs) optically coupled to high-gain, high-speed photodetectors, offering excellent electrical isolation and enabling reliable data transmission. This component is designed for applications requiring high-speed data transfer with robust electrical isolation.

Applications

  • Digital Logic Isolation: Ensures electrical isolation between digital circuits to eliminate ground loops and noise coupling.
  • Microprocessor Interfaces: Used for interfacing microprocessors with peripheral devices, safeguarding the microprocessor from voltage spikes and electrical noise.
  • Programmable Logic Controllers (PLCs): Facilitates isolated inputs and outputs for PLCs, improving overall system reliability and safety.
  • Inverter Control Systems: Applied in motor drives and inverters to provide isolated gate drive signals.
  • High-Speed Data Communication: Suitable for applications needing high-speed data transmission while maintaining critical electrical isolation.

Features

  • Four-Channel Configuration: Allows for simultaneous isolation of four independent signals.
  • High-Speed Data Rates: Supports data rates suitable for many high-speed communication protocols.
  • High Isolation Voltage: Offers substantial electrical isolation between input and output.
  • SO16 Package: Standard small outline package for efficient board mounting.
  • Low Input Current Requirement: Compatible with various logic circuits due to its low input current demands.

Benefits

  • Increased Safety: Electrical isolation protects sensitive circuitry from high-voltage transients and potentially damaging electrical noise.
  • Enhanced System Reliability: Prevents ground loop issues and reduces noise coupling, improving the reliability of the entire system.
  • Efficient Data Throughput: Maintains high data transmission speeds without signal degradation.
  • Compact Footprint: The SO16 package is relatively small, allowing integration into tightly packed circuit designs.
  • Broad Application Range: Well-suited for numerous applications where isolated data transmission is essential.

Additional Details

The TLP844 typically provides an isolation voltage rating of 3750 Vrms. The propagation delay characteristics are designed for high-speed performance. It is supplied in a surface-mount package to assist with automated assembly procedures. The component adheres to RoHS compliance standards, confirming its environmentally safe design.

This photocoupler is specifically engineered to offer a reliable and efficient solution for data isolation needs in diverse electronic systems. Its small size, robust isolation voltage, and high-speed capabilities make it a favorable choice for applications demanding superior performance and safety.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,023 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess