EN
  • EN
  • DE

TLP798GA

Part No TLP798GA
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Measurement Instrumentation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269856-TLP798GA
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP798GA CAD Model

Description

The TLP798GA is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between a control circuit and a load circuit, using an LED to optically couple the signal. This type of relay is commonly used in applications where electrical noise or high voltages could damage the control circuitry.

Applications:

  • Industrial Control Systems
  • Programmable Logic Controllers (PLCs)
  • Temperature Controllers
  • Motor Control Circuits
  • Lighting Control Systems
  • Security Systems

Features:

  • Solid-State Relay (SSR): Provides electrical isolation between control and load circuits.
  • Optical Isolation: Uses an LED and phototransistor to achieve electrical isolation.
  • High Isolation Voltage: Withstands high voltages between the input and output.
  • Low On-Resistance: Minimizes voltage drop across the relay when it's conducting.
  • Fast Switching Speed: Switches on and off rapidly compared to mechanical relays.
  • Long Life: Solid-state design provides a long operational life without mechanical wear.

Benefits:

  • Electrical Isolation: Protects the control circuit from high voltages and electrical noise in the load circuit.
  • Reliable Operation: Solid-state design provides reliable operation and long life.
  • Fast Switching: Enables fast switching speeds for precise control.
  • Reduced Maintenance: No mechanical parts mean reduced maintenance requirements.
  • Quiet Operation: Operates silently without the clicking noise of mechanical relays.

Additional Details:

The TLP798GA typically operates with a specific input voltage and current and can switch a defined voltage and current on the output. Key specifications include the isolation voltage, on-resistance, and switching speed. The datasheet provides detailed information on the device's electrical characteristics, pinout, and application guidelines. These SSRs are used in a variety of applications where electrical isolation and reliable switching are required.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5807 $67.0649
15+ $7.8609 $117.9135
23+ $7.6161 $175.1703
32+ $7.3701 $235.8432
41+ $7.1240 $292.0840
55+ $6.3872 $351.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess