EN
  • EN
  • DE

TLP785(D4-BLLF(C

Part No TLP785(D4-BLLF(C
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Coupler DIP-4 200-400% 5MA Vde
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014418-TLP785(D4-BLLF(C
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP785(D4-BLLF(C CAD Model

Description

The TLP785 is a high-speed optocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide (GaAs) light-emitting diode (LED) optically coupled to an integrated high-gain, high-speed photodetector IC chip. This optocoupler is designed for high-speed data transmission and electrical isolation in various applications. It provides excellent common-mode transient immunity and is suitable for isolating high-speed digital interfaces.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating digital input/output signals in PLCs.
  • Inverter Circuits: Employed in inverter circuits to provide electrical isolation between the control and power stages.
  • High-Speed Digital Interfaces: Used for isolating high-speed data communication lines such as RS-232, RS-485, and SPI.
  • Switching Power Supplies: Applied in switching power supplies for feedback control and isolation.
  • Measurement Equipment: Utilized in measurement equipment to isolate sensitive analog or digital circuits.

Features

  • High-Speed Data Transmission: Supports high-speed data transmission rates.
  • High Common-Mode Transient Immunity: Offers high common-mode transient immunity (CMTI) to prevent spurious triggering.
  • High Isolation Voltage: Provides high isolation voltage between the input and output.
  • Low Input Current: Requires low input current for activation.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits

  • Electrical Isolation: Provides electrical isolation between the input and output, protecting sensitive circuits from high voltage and noise.
  • Improved Signal Integrity: High CMTI ensures reliable data transmission in noisy environments.
  • Increased System Reliability: High isolation voltage contributes to the device's overall reliability.
  • Reduced Power Consumption: Low input current reduces power consumption in the control circuit.
  • Simplified Design: Compact package simplifies circuit design and reduces board space.

Additional Details

The TLP785 is typically packaged in a 5-pin SO6 (Small Outline) package or a DIP package. It operates with a DC input voltage to activate the LED, which in turn activates the photodetector IC. The device’s performance is characterized by parameters such as data transmission rate, common-mode transient immunity, isolation voltage, and input current. The datasheet provides recommended operating conditions and application circuits to ensure proper and reliable operation. It's also designed to comply with various safety standards. Proper decoupling capacitors should be used near the power supply pins to minimize noise and improve performance. It is also suited for applications where fast switching speeds and high noise immunity are crucial.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess