EN
  • EN
  • DE

TLP621-3

Part No TLP621-3
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1100028-TLP621-3
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP621-3 CAD Model

Description

The TLP621-3 is a single-channel optocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor. This device is designed for high-density mounting applications and offers excellent isolation characteristics.  The TLP621-3 provides reliable electrical isolation between input and output circuits.

Applications

      
  • Programmable Logic Controllers (PLCs): Provides isolation for input and output modules.
  •   
  • AC Servo Motor Controllers: Isolation of control signals to the motor drive.
  •   
  • Inverter Circuits: Isolation between control and power stages.
  •   
  • Measuring Instruments: Galvanic isolation for sensitive measurement circuits.
  •   
  • Office Automation Equipment: Isolation in printers, copiers, and other office machines.

Features

      
  • High Isolation Voltage: Withstands high voltage transients and provides excellent electrical isolation.
  •   
  • Current Transfer Ratio (CTR): Offers efficient signal transfer.
  •   
  • Low Input Current: Reduces power consumption.
  •   
  • Operating Temperature Range: Suitable for a wide range of industrial applications.
  •   
  • Compact Package: Designed for high-density mounting.

Benefits

      
  • Enhanced System Reliability: Prevents damage from voltage surges and transients.
  •   
  • Improved Noise Immunity: Reduces interference from external sources.
  •   
  • Simplified Circuit Design: Facilitates easy interfacing between circuits with different voltage levels.
  •   
  • Reduced Power Consumption: Low input current minimizes power dissipation, contributing to energy efficiency.
  •   
  • Compact Footprint: Enables high-density board layouts.

Additional Details

The TLP621-3 features an isolation voltage of 5000 Vrms. It is available in through-hole packages. The current transfer ratio (CTR) is categorized into different ranks. The operating temperature range extends from -55°C to +110°C.  The device conforms to industry safety standards. It’s commonly employed in applications where safety and isolation are critical. Toshiba's reputation for quality ensures the TLP621-3 is a dependable component in various industrial and consumer electronics applications. The TLP621-3 plays a critical role in safeguarding sensitive circuits by isolating them from high-voltage environments and noise interference. Its versatile applications stem from its ability to efficiently transfer signals while maintaining electrical isolation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess