EN
  • EN
  • DE

TLP560G(F)

Part No TLP560G(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370558-TLP560G(F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP560G(F) CAD Model

Description

The TLP560G(F) is a photocoupler from Toshiba Semiconductor and Storage, designed for electrical isolation between input and output circuits. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) and a phototransistor, providing optical coupling for signal transfer. The 'G' denotes guaranteed performance characteristics, while '(F)' typically relates to specific packaging or lead forming options.

Applications

  • Switching Power Supplies (SMPS): Providing feedback isolation.
  • Motor Control Circuits: Isolating control signals from high-voltage motor drives.
  • Programmable Logic Controllers (PLCs): Used for I/O isolation.
  • Industrial Automation Equipment: Isolating control signals in various industrial control systems.
  • General Purpose Isolation: Providing electrical isolation in various applications where safety and noise immunity are required.

Features

  • High Isolation Voltage: Offers high voltage isolation (typically 5000 Vrms) to protect circuits from hazardous voltages.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from the input to the output.
  • Low Input Current: Requires low input current for activation, making it compatible with a wide range of logic circuits.
  • Phototransistor Output: Offers a versatile output that can be configured in different ways to meet specific circuit requirements.
  • Guaranteed Performance: The 'G' designation typically indicates guaranteed performance parameters.

Benefits

  • Enhanced Safety: Protects users and equipment from hazardous voltages.
  • Improved Noise Immunity: Reduces the effects of electrical noise and interference.
  • Simplified Circuit Design: Allows for easy interfacing between circuits with different voltage levels.
  • Increased System Reliability: Protects circuits from voltage surges and transients.
  • Consistent Performance: The guaranteed performance characteristics ensure reliable operation.

Additional Details

The TLP560G(F) is designed for robust performance in demanding industrial environments. The phototransistor output can be configured in common-emitter or common-collector mode. It complies with industry safety standards. Operating temperatures generally range from -55°C to +100°C. The '(F)' designation usually refers to a specific packaging or lead forming option; refer to the datasheet for specifics.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4987 $52.3635
245+ $0.4092 $100.2540
380+ $0.3964 $150.6320
525+ $0.3836 $201.3900
675+ $0.3708 $250.2900
905+ $0.3325 $300.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess