EN
  • EN
  • DE

TLP521-2(GR,F)

Part No TLP521-2(GR,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840578-TLP521-2(GR,F)
Ultra Librarian 3D Model Ultra Librarian TLP521-2(GR,F) CAD Model

Description

The TLP521-2(GR,F) is a dual-channel photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of two gallium arsenide infrared emitting diodes (LEDs) optically coupled to two silicon phototransistors. The (GR,F) suffix signifies specific packaging and RoHS compliance details. This device provides galvanic isolation between input and output circuits, making it ideal for applications needing reinforced insulation and safety compliance.

Applications:

  • Programmable Logic Controllers (PLCs): Isolating multiple input or output channels.
  • Inverter Circuits: Providing isolation in motor control and power supply circuits for multiple phases or control signals.
  • Digital Interfacing for Measuring Instruments: Isolating multiple channels in sensitive measurement systems from noisy digital control.
  • General Purpose Inverters: Controlling power to multiple motors or inverter legs with isolation.
  • Switching Power Supplies: Offering feedback isolation in SMPS designs for multiple feedback loops or control signals.

Features:

  • Dual-Channel Configuration: Provides two isolated channels in a single package.
  • High Isolation Voltage: Offers reinforced insulation meeting safety standards.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer in both channels.
  • Low Input Current: Minimizes power consumption in the input circuit.
  • Operating Temperature Range: Suitable for industrial environments.

Benefits:

  • Space Savings: Integrates two isolation channels into a single package.
  • Enhanced Safety: Protects personnel and equipment from high-voltage hazards.
  • Noise Immunity: Prevents ground loops and electrical noise from affecting sensitive circuits.
  • Improved System Reliability: Reduces risk of damage from voltage transients.
  • Simplified Design: Easier to implement dual-channel isolation compared to discrete solutions.

Additional Details:

The TLP521-2(GR,F) has a high isolation voltage rating. The current transfer ratio (CTR) is crucial and varies based on the grade. It's RoHS compliant, making it environmentally friendly. This device is commonly used in DIP packages. The GR and F indicate lead forming specifics. The input diodes have a forward voltage of around 1.2V each. The output transistors have voltage ratings. The operating temperature range suits industrial use. The dual-channel configuration reduces component count. The TLP521-2(GR,F) effectively provides isolation for multiple signals. It offers a balance of performance and cost. The small footprint allows for space-efficient designs. Fast switching speeds are typical for digital control.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess