The TLP521-1GBFT is a Photocoupler from Toshiba Semiconductor and Storage. This photocoupler consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is packaged in a 4-pin DIP (Dual In-Line Package) and provides electrical isolation between the input and output circuits.
Applications:
- Programmable Logic Controllers (PLCs)
- Input/Output isolation for microprocessors
- Noise suppression in signal transmission
- Power supply isolation
- General purpose switching circuits
Features:
- High isolation voltage (typically 5000 Vrms)
- Compact 4-pin DIP package
- High current transfer ratio (CTR)
- Low input current requirement
- RoHS compliant
Benefits:
- Enhanced safety by providing electrical isolation
- Protection against ground loops and noise
- Simplified circuit design
- Improved system reliability
- Compact footprint for space-constrained applications
Specifications:
The TLP521-1GBFT features a minimum isolation voltage of 5000 Vrms, ensuring robust protection against high voltage transients. The current transfer ratio (CTR) typically ranges from 50% to 600%, depending on the specific operating conditions and input current. The forward voltage of the input diode is around 1.2V, and the collector-emitter voltage of the output transistor can range up to 80V. The operating temperature range is typically from -55°C to +110°C. The device is designed to meet stringent safety standards and is widely used in industrial and automotive applications requiring high levels of isolation.
The high CTR allows for efficient signal transfer even with low input currents, making it suitable for interfacing with low-power microcontrollers and logic circuits. The compact DIP package facilitates easy mounting on PCBs, and the RoHS compliance ensures that the device is environmentally friendly. The photocoupler's ability to suppress noise and eliminate ground loops enhances the overall signal integrity of the system.