EN
  • EN
  • DE

TLP4N35

Part No TLP4N35
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370473-TLP4N35
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP4N35 CAD Model

Description

The TLP4N35 is a photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This configuration ensures high isolation voltage and efficient signal transfer, making it suitable for applications requiring electrical isolation between circuits.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input and output signals to protect sensitive control circuitry.
  • Inverter Circuits: Provides isolation in power inverter control circuits, ensuring safety.
  • Switching Mode Power Supplies (SMPS): Isolates the primary and secondary sides for safety and noise reduction.
  • General Purpose Inverters: Control signal isolation in motor control and other inverter applications.
  • Office Automation Equipment: Isolates peripherals and control systems, preventing ground loops and enhancing safety.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transmission with minimal loss.
  • Compact Package: Designed to save space on densely populated circuit boards.
  • Low Input Current: Requires minimal input current for operation, reducing power consumption.
  • Pb-Free (RoHS Compliant): Complies with environmental standards for lead-free manufacturing.

Benefits

  • Enhanced Safety: Protects sensitive circuits from high voltage transients, surges, and electrical noise.
  • Improved Signal Integrity: Minimizes interference and ensures reliable signal transmission.
  • Reliable Performance: Provides stable and consistent operation in diverse environmental conditions.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • Reduced Power Consumption: Low input current contributes to overall energy efficiency.

Additional Details

The TLP4N35 features a minimum isolation voltage of 5000 Vrms. The current transfer ratio (CTR) is specified at a certain percentage, ensuring efficient signal transmission. The operating temperature range is typically from -55°C to 100°C. The package is a 4-pin DIP (Dual In-line Package). The forward voltage is around 1.2V, and the collector-emitter voltage can range up to 70V.

This photocoupler is commonly used in industrial control systems, power supplies, and other applications where electrical isolation is critical for ensuring safety and reliable performance. Its robust design and high isolation capability make it a popular choice for isolating sensitive circuits.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess