EN
  • EN
  • DE

TLP351(D4,F)

Part No TLP351(D4,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Drive Push-Pull 1-CH 30V 1000V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
RoHS Compliant
Win Source Part Number 1005403-TLP351(D4,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP351(D4,F) CAD Model

Description

The TLP351(D4,F) is an IGBT gate drive photocoupler from Toshiba Semiconductor and Storage. It is specifically designed to drive insulated-gate bipolar transistors (IGBTs) and power MOSFETs, providing high isolation and fast switching speeds.

Applications:

  • IGBT Gate Drives: Driving IGBTs in inverter and converter circuits.
  • Power MOSFET Gate Drives: Driving power MOSFETs in switching power supplies and motor control.
  • Industrial Motor Control: Controlling motors in industrial automation and robotics.
  • Inverter Circuits: Isolation and gate drive for inverters in renewable energy systems (e.g., solar inverters).
  • Switching Power Supplies: Driving switching transistors in power supplies for computers and electronic devices.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the control circuit and the power circuit.
  • High Output Current: Delivers sufficient current to drive IGBTs and power MOSFETs.
  • Fast Switching Speed: Enables fast switching of IGBTs and power MOSFETs, reducing switching losses.
  • High Common-Mode Transient Immunity: Provides immunity to noise and transients, ensuring reliable operation.
  • Under Voltage Lockout (UVLO): Prevents IGBT or MOSFET damage in case of low supply voltage.
  • Compact Package: Available in a small package for space-saving designs.

Benefits:

  • Improved System Reliability: Electrical isolation protects control circuits from high voltages and transients.
  • Reduced Switching Losses: Fast switching speed minimizes power dissipation in the switching transistors.
  • Enhanced Safety: High isolation voltage enhances system safety by providing galvanic isolation.
  • Protection Features: UVLO prevents damage to IGBTs and MOSFETs.
  • Easy Implementation: Simplifies the design of IGBT and MOSFET gate drive circuits.

Additional Details:

The TLP351(D4,F) consists of an infrared emitting diode optically coupled to an integrated circuit with a high-current output stage. This configuration enables high-speed switching and strong gate drive capability. The isolation voltage is 5000 Vrms. The peak output current is typically 2.5A. The propagation delay time is short, allowing for high-frequency operation. The supply voltage range is wide, accommodating different power supply requirements. The Under Voltage Lockout (UVLO) threshold is precisely defined to protect the driven IGBT or MOSFET. The common mode transient immunity is excellent, ensuring stable operation in noisy environments. The package is an 8-pin DIP. It is designed to meet the stringent requirements of motor control and power conversion applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess