EN
  • EN
  • DE

TLP3312

Part No TLP3312
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Battery Control Measuring Instruments Logic IC Testers / Memory Testers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269788-TLP3312
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3312 CAD Model

Description

The TLP3312 is a small outline photorelay manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a MOSFET. It is designed for use in a variety of applications, including signal isolation, switching, and control circuits. The compact size makes it suitable for high-density mounting on circuit boards.

Applications:

  • Industrial control: Used in programmable logic controllers (PLCs), input/output modules, and process control systems.
  • Telecommunications: Employed in line cards, modems, and telephone switching equipment.
  • Instrumentation: Utilized in data acquisition systems, test equipment, and medical devices.
  • Security systems: Used in alarm systems, access control systems, and surveillance equipment.
  • Office automation: Employed in printers, copiers, and fax machines.

Features:

  • Small outline package: Allows for high-density mounting on circuit boards.
  • High isolation voltage: Provides excellent electrical isolation between input and output.
  • Low on-resistance: Minimizes voltage drop and power dissipation.
  • Fast switching speed: Enables high-speed switching operation.
  • AC/DC operation: Can switch both AC and DC signals.
  • Low input current: Requires minimal input current to activate the output.

Benefits:

  • Electrical isolation: Provides protection against voltage transients and ground loops.
  • Compact size: Saves space on circuit boards.
  • Fast switching: Enables high-speed operation in switching applications.
  • Low power consumption: Reduces power dissipation in battery-powered applications.
  • Reliable operation: Ensures consistent performance over a wide range of conditions.

Additional Details:

The TLP3312 is packaged in a 4-pin small outline package (SOP). The device has a high isolation voltage, typically 3750 Vrms, which provides excellent electrical isolation between the input and output circuits. The on-resistance is typically low, minimizing voltage drop and power dissipation across the switch. The switching speed is fast, allowing the device to be used in high-speed switching applications. The TLP3312 can switch both AC and DC signals, making it a versatile device for a wide range of applications. It requires a low input current to activate the output, typically around 5 mA. This low input current makes it compatible with a wide range of logic circuits.

The TLP3312 uses a MOSFET as the output switch, offering a long operational lifespan and minimal signal distortion compared to mechanical relays. Its optical isolation provides a robust barrier against electrical noise and surges, enhancing the overall reliability of the system in which it is implemented.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess