EN
  • EN
  • DE

TLP3114

Part No TLP3114
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Logic IC Testers/memory Testers Board Testers/Scanners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269765-TLP3114
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3114 CAD Model

Description

The TLP3114 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode (IRED) optically coupled to a MOSFET, enabling isolated switching of AC or DC loads. The TLP3114 features a high on-state current and a low on-resistance, making it suitable for various applications requiring reliable and isolated switching.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control, and other industrial automation equipment.
  • Security Systems: Implemented in alarm systems, access control systems, and surveillance equipment.
  • Test and Measurement Equipment: Used in automated test equipment (ATE) and other measurement instruments.
  • Medical Equipment: Employed in medical devices requiring isolated switching.
  • Lighting Control: Used in dimming circuits and other lighting control systems.

Features:

  • Optically Isolated: Provides electrical isolation between the control circuit and the load circuit.
  • High On-State Current: Capable of switching high currents, suitable for various load types.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during conduction.
  • AC/DC Operation: Can switch both AC and DC loads, providing versatility in various applications.
  • Fast Switching Speed: Enables high-speed switching for improved system performance.
  • Small Package Size: Allows for compact circuit designs and high-density integration.

Benefits:

  • Improved Safety: Optical isolation enhances safety by preventing ground loops and protecting against high-voltage transients.
  • Increased System Reliability: Solid-state design provides long-term reliability and reduces maintenance costs.
  • Enhanced Performance: Fast switching speed improves system performance and reduces switching losses.
  • Simplified Design: Easy to integrate into existing circuit designs, requiring minimal changes.
  • Versatile Solution: Can switch both AC and DC loads, providing flexibility in various applications.

Technical Specifications: The TLP3114 features a maximum on-state current of 1.2A. The off-state voltage is typically 60V. The isolation voltage is typically 3750 Vrms. The typical on-resistance is 0.8 ohms. It is available in a SO4 package. The operating temperature range is -40°C to +110°C.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess