EN
  • EN
  • DE

TLP3031

Part No TLP3031
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099946-TLP3031
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3031 CAD Model

Description

The TLP3031 is a Phototriac Coupler from Toshiba Semiconductor and Storage. It consists of an infrared emitting diode optically coupled to a photo-triac. This device is designed for AC line control applications, offering electrical isolation between the control circuit and the load.

Applications:

  • Solid State Relays (SSRs)
  • Industrial Control Systems
  • Home Appliances
  • Lighting Control
  • AC Motor Control

Features:

  • High Isolation Voltage: Ensures safety and prevents noise from affecting the control circuit.
  • Zero Voltage Crossing: Reduces EMI and surge currents.
  • Low Trigger Current: Requires minimal current to activate the triac.
  • Compact Package: Allows for space-saving designs.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved System Reliability: Electrical isolation protects sensitive control circuitry from voltage spikes and surges.
  • Reduced EMI: Zero voltage crossing minimizes electromagnetic interference, leading to cleaner signals.
  • Simplified Circuit Design: Requires fewer external components, saving space and cost.
  • Enhanced Safety: Provides a safe interface between low-voltage control circuits and high-voltage AC loads.
  • Long Operational Life: Solid-state design ensures longevity and reduces maintenance requirements.

Additional Details:

The TLP3031 features a peak off-state voltage of 600V, making it suitable for standard AC line voltages. The isolation voltage is typically 5000 Vrms. The trigger LED current is very low, typically around 5mA. This device comes in a through-hole DIP package. The operating temperature range is typically -30°C to 100°C. It’s commonly used in applications requiring a reliable and isolated AC switch.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess