EN
  • EN
  • DE

TC7WZ02FK,LJ(CB

Part No TC7WZ02FK,LJ(CB
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098530-TC7WZ02FK,LJ(CB
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7WZ02FK,LJ(CB CAD Model

Description

The TC7WZ02FK,LJ(CB is a dual 3-input NOR gate from Toshiba Semiconductor and Storage, part of the TC7WZ series designed for low-voltage and low-power applications. This device integrates two independent 3-input NOR gates, providing fundamental logic functions in a compact package.

Applications

  • Digital Logic: Implementing NOR logic in digital circuits.
  • Data Processing: Used for processing and manipulating digital data.
  • Control Systems: Applicable in control logic circuits.
  • Signal Processing: Employed in signal selection and combination.
  • Consumer Electronics: Utilized in diverse consumer electronic products.

Features

  • Dual 3-input NOR Gate: Contains two independent 3-input NOR gates.
  • Low Voltage Operation: Operates over a wide voltage range (typically 1.65V to 5.5V; verify datasheet).
  • High-Speed Operation: Offers fast propagation delay for quick logic operations.
  • Low Power Consumption: Reduces power usage, ideal for battery-powered devices.
  • Compact Package: Available in a small package for space-saving designs.

Benefits

  • Logic Implementation: Provides essential NOR logic functions for digital circuits.
  • Simplified Design: Easy to integrate into digital systems.
  • Power Efficient: Extends battery life in portable devices.
  • Space Saving: Compact package reduces board space.
  • Versatile: Suitable for various digital logic applications.

Technical Specifications

The TC7WZ02FK,LJ(CB has a propagation delay in the nanosecond range (refer to the datasheet for specific values), and an operating temperature range of -40°C to +85°C. It is compatible with standard CMOS logic levels for input and output voltages. Minimal supply current contributes to energy efficiency. Consult the official Toshiba datasheet for precise specifications, timing diagrams, absolute maximum ratings, and package information.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0970 $58.2000
1,450+ $0.0797 $115.5650
2,240+ $0.0774 $173.3760
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,360+ $0.0647 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess