EN
  • EN
  • DE

TLP291(GRL-TPSE(T

Part No TLP291(GRL-TPSE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Collector Emitter Voltage (VCEO) 300 mV
Forward Voltage 1.25 V
Maximum Operating Temperature 110 °C
Max Output Voltage 80 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 4
Output Current per Channel 50 mA
RoHS Compliant
Win Source Part Number 1099920-TLP291(GRL-TPSE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP291(GRL-TPSE(T CAD Model

Description

The TLP291(GRL-TPSE(T is a general-purpose photocoupler from Toshiba Semiconductor and Storage, featuring a gallium arsenide infrared light-emitting diode (LED) optically coupled to a silicon phototransistor. This configuration provides electrical isolation between the input and output circuits, making it suitable for a variety of applications where safety and noise immunity are crucial.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input and output modules.
  • Microcontroller Interfaces: Isolation between microcontrollers and peripheral devices.
  • Switching Power Supplies: Feedback and control signal isolation.
  • General Purpose Isolation: Isolating low-voltage circuits from high-voltage circuits.
  • Industrial Control Systems: Protection of control circuitry from voltage transients and electrical noise in industrial environments.

Features

  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Compact Package: DIP-4 package for easy board mounting.
  • Good Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Reduces power consumption.
  • Wide Operating Temperature Range: Allows operation in various environments.

Benefits

  • Enhanced System Safety: Electrical isolation protects sensitive circuits from high voltages and transients.
  • Improved Noise Immunity: Reduces the effects of electrical noise on signal transmission.
  • Simplified Circuit Design: Easy to implement in various circuits.
  • Cost-Effective Solution: Provides reliable isolation at a reasonable price.
  • Increased System Reliability: Robust design ensures stable performance.

Additional Details

The TLP291(GRL-TPSE(T typically comes in a DIP-4 package. The '(GRL-TPSE(T' suffix likely indicates specific electrical characteristics, packaging variations (tape and reel), and possibly lead forming options. Detailed specifications, including current transfer ratio, isolation voltage, and operating temperature range, can be found in the Toshiba datasheet. The phototransistor output provides a linear response to the input current, allowing for both analog and digital signal transfer. Refer to the datasheet for recommended operating conditions and application circuits. The TLP291 is a popular choice for general-purpose isolation due to its reliability and ease of use.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess