EN
  • EN
  • DE

TLP291(BLL-TRSE(T

Part No TLP291(BLL-TRSE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photocoupler Transistor Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020727-TLP291(BLL-TRSE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP291(BLL-TRSE(T CAD Model

Description

The TLP291(BLL-TRSE(T is a small outline photocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for high-density mounting applications and offers excellent isolation voltage characteristics.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals.
  • Factory Automation: Provides electrical isolation between control circuits and power circuits in automated systems.
  • Measuring Instruments: Protects sensitive measurement circuitry from high voltages and noise.
  • Telecommunication Equipment: Isolates data and control lines in telecommunication systems.
  • Office Automation Equipment: Used in printers, copiers, and other office equipment for signal isolation.

Features:

  • Small Outline Package: Allows for high-density mounting on circuit boards.
  • High Isolation Voltage: Provides excellent electrical isolation between input and output.
  • Low Input Current: Requires a low input current to operate, making it compatible with a wide range of control circuits.
  • High Collector-Emitter Voltage: Supports high collector-emitter voltage, allowing it to be used in a variety of applications.
  • Operating Temperature Range: Wide operating temperature range ensures reliable performance in harsh environments.
  • Pb-Free Construction: Compliant with RoHS directives.

Benefits:

  • Electrical Isolation: Provides complete electrical isolation between the input and output, protecting sensitive circuits from voltage spikes and noise.
  • Compact Design: Small outline package saves valuable board space, enabling compact designs.
  • Wide Compatibility: Low input current and high collector-emitter voltage make it compatible with a wide range of circuits.
  • Improved Safety: High isolation voltage improves safety by preventing electrical shock hazards.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.

Additional Details:

The TLP291(BLL-TRSE(T features a current transfer ratio (CTR) that varies depending on the specific grade. It is important to consult the datasheet for the exact CTR range. It is typically used in applications where a digital signal needs to be transmitted across an isolation barrier. The device is housed in a 4-pin SO package. It’s crucial to adhere to Toshiba’s recommended soldering profiles during assembly to ensure long-term reliability. The device's switching speed makes it suitable for many, but not all, digital isolation applications; higher speed applications may require different isolators.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess