The TLP251 is a general-purpose, high-speed Optocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a high-gain, integrated photodetector IC. It is designed for isolating sensitive control circuits from high-voltage power circuits.
Applications:
- Isolated gate drivers
- Switching power supplies
- AC servo motor drivers
- Programmable controllers
- Inverter applications
Features:
- High isolation voltage (2500 Vrms)
- High-speed switching (tpHL, tpLH ≤ 0.5 µs)
- TTL compatible
- Open collector output
- Operating temperature range: -25°C to 85°C
- Safety standards approved (e.g., UL, cUL, VDE)
Benefits:
- Electrical isolation between input and output
- Prevention of ground loops
- Enhanced safety in high-voltage applications
- Fast switching speeds for high-frequency circuits
- Direct interface with TTL logic
Additional Details:
The TLP251 is commonly available in an 8-pin DIP (Dual In-Line Package). It requires an external pull-up resistor on the output side. The high isolation voltage provides robust protection against voltage transients and surges. The fast switching speeds make it suitable for high-frequency switching power supplies and motor control applications. The datasheet specifies parameters like current transfer ratio (CTR), input forward voltage, and output leakage current. The approvals from various safety standards organizations (UL, cUL, VDE) ensure its suitability for use in safety-critical applications.