EN
  • EN
  • DE

TC74LCX00F

Part No TC74LCX00F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW-VOLTAGE QUAD 2-INPUT NAND GATE WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265013-TC74LCX00F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX00F CAD Model

Description

The TC74LCX00F is a low-voltage CMOS quad 2-input NAND gate from Toshiba Semiconductor and Storage. It's part of the LCX family of logic gates, designed for high-speed, low-power operation in 3.3V systems.

Applications:

  • Digital Logic Circuits: Implementing NAND logic functions in digital systems.
  • Signal Inversion: Inverting digital signals.
  • Data Processing: Performing basic logic operations in data processing circuits.
  • Interface Circuits: Interfacing between different digital circuits.

Features:

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates.
  • Low-Voltage Operation: Operates from a 3.3V supply voltage.
  • High-Speed Operation: Provides fast switching speeds.
  • Low Power Consumption: Consumes very little power.
  • CMOS Technology: Implemented using CMOS technology for low power and high noise immunity.
  • TTL Compatible Inputs: Inputs are compatible with TTL logic levels.
  • Small Package Size: Available in a small package for space-constrained applications.

Benefits:

  • High Performance: Provides fast switching speeds and low power consumption.
  • Easy to Use: Simple to integrate into digital circuits.
  • Versatile: Can be used in a wide range of digital logic applications.
  • Space-Saving: Small package size allows for use in space-constrained applications.
  • Cost-Effective: Provides a low-cost solution for logic gate functionality.

Additional Details:

The TC74LCX00F's output can drive a limited number of other logic gates. This is characterized by its fanout. The datasheet provides detailed information on the propagation delay, rise time, and fall time of the gate. The 'F' at the end of the part number often indicates the package type (e.g., SOP - Small Outline Package). The device requires proper power supply decoupling to ensure stable operation. Detailed electrical characteristics, including input and output voltage levels, are available in the device datasheet. It's a fundamental building block in digital electronics.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess