EN
  • EN
  • DE

TLP185GB(GB-TPL,E)

Part No TLP185GB(GB-TPL,E)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 759226-TLP185GB(GB-TPL,E)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP185GB(GB-TPL,E) CAD Model

Description

The TLP185GB(GB-TPL,E) is a high-isolation voltage, small-outline photocoupler from Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between input and output circuits. This device features a gallium arsenide (GaAs) infrared emitting diode (IRED) on the input side and a phototransistor on the output side, providing excellent isolation characteristics in a compact package.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating digital inputs and outputs in industrial control systems.
  • Inverter Control: Provides isolation between the control circuitry and the high-voltage power stage in inverters.
  • AC Servo Motor Control: Isolates the control signals from the motor drive circuitry, enhancing safety and reliability.
  • General Purpose Inverters: Used in various inverter applications to protect sensitive control circuits from high voltages.
  • Switching Power Supplies: Ensures isolation between the primary and secondary sides of the power supply.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 3750 Vrms) ensuring reliable electrical isolation.
  • Small Outline Package: Compact GB-TPL package allows for high-density mounting on PCBs.
  • High Collector-Emitter Voltage: Supports a high collector-emitter voltage, suitable for various applications.
  • Low Input Current: Requires a low input current for activation, making it compatible with low-power control circuits.
  • Operating Temperature Range: Wide operating temperature range, typically from -55°C to +110°C, suitable for industrial environments.
  • Pb-Free: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting control circuits and operators from high voltages.
  • Compact Design: The small outline package saves valuable PCB space, enabling miniaturization of electronic devices.
  • Improved Reliability: Galvanic isolation prevents ground loops and noise, improving the overall reliability of the system.
  • Simplified Design: Reduces the complexity of circuit design by providing a simple and effective isolation solution.
  • Versatile Application: Suitable for a wide range of applications due to its high isolation voltage and compact size.

Additional Details

The TLP185GB(GB-TPL,E) features a current transfer ratio (CTR) that varies depending on the input current and operating conditions. The forward voltage is typically around 1.2V, and the collector-emitter breakdown voltage is rated to withstand high voltages. This photocoupler is designed to meet stringent safety standards and provide reliable performance in demanding applications. Detailed specifications regarding CTR, switching speeds, and other parameters can be found in the Toshiba datasheet.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1111 $50.5505
965+ $0.1041 $100.4565
1,495+ $0.1006 $150.3970
2,140+ $0.0935 $200.0900
2,780+ $0.0900 $250.2000
3,470+ $0.0865 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,960 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess