EN
  • EN
  • DE

TLP182(E(T

Part No TLP182(E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099853-TLP182(E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP182(E(T CAD Model

Description

The TLP182(E(T) is a solid-state relay (SSR) from Toshiba Semiconductor and Storage. It uses an infrared LED optically coupled to a MOSFET output stage, providing electrical isolation and reliable switching capabilities for a variety of applications.

Applications

  • Industrial Control Systems: Used for controlling various industrial loads such as motors, solenoids, and heaters.
  • Security Systems: Employed in security applications for signal isolation and equipment control.
  • HVAC (Heating, Ventilation, and Air Conditioning) Systems: Controls components within HVAC systems for efficient operation.
  • Lighting Control: Suitable for switching and dimming lights in both commercial and residential environments.
  • Test and Measurement Equipment: Provides isolation in sensitive test and measurement circuits.
  • Medical Equipment: Utilized in medical devices where isolation is critical for patient safety and reliable operation.

Features

  • High Isolation Voltage: Provides high isolation between the input and output circuits, typically in the kilovolt range.
  • Low On-Resistance: Features a low on-resistance, minimizing power dissipation and heat generation during operation.
  • Fast Switching Speed: Offers faster switching speeds compared to traditional mechanical relays.
  • Compact Package: Available in a small package, which is ideal for space-constrained applications.
  • Low Input Control Current: Requires minimal input current for activation, allowing easy interface with control circuits.
  • Solid-State Design: Provides high reliability and long life due to its solid-state construction.

Benefits

  • Enhanced Safety: The high isolation voltage ensures safety by preventing voltage transients and ground loops.
  • Increased Reliability: The solid-state design eliminates mechanical wear, resulting in a longer operational life.
  • Reduced Power Consumption: The low on-resistance minimizes power loss and contributes to energy efficiency.
  • Faster Switching: The fast switching speeds enable precise control and improved system responsiveness.
  • Compact Footprint: The small package size allows for higher board density and miniaturization of equipment.
  • Simplified Control: The low input current requirement allows easy integration with various control circuits.

Additional Details

The TLP182(E(T) is designed to operate efficiently within a specified temperature range suitable for industrial environments. Specific details regarding the load voltage, load current, and isolation voltage should be verified using the product datasheet. The device typically meets RoHS compliance standards.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess