EN
  • EN
  • DE

TLP168J(TPR,U,C,F)

Part No TLP168J(TPR,U,C,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 2500Vrms
Voltage - Off State 600V
Static dV/dt (Min) 200V/μs
Current - LED Trigger (Ift) (Max) 3mA
Current - On State (It (RMS)) (Max) 70mA
Current - Hold (Ih) 600μA (Typ)
Forward Voltage 1.4V
Continuous forward current- Max 20mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-MFSOP, 4 Lead
Approvals UR
Win Source Part Number 114445-TLP168J(TPR,U,C,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP168J(TPR,U,C,F) CAD Model

Description

The TLP168J is a high-performance photorelay from Toshiba Semiconductor and Storage, designed for a wide array of applications requiring electrical isolation and reliable switching. This photorelay integrates a GaAlAs infrared light-emitting diode (LED) on the input side, optically coupled to a MOSFET on the output side. This configuration allows for control of the output circuit without any direct electrical connection, providing excellent isolation and noise immunity.

Applications

  • Security Systems: Used for isolating control circuits in alarm systems and access control panels.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for switching signals safely.
  • Medical Equipment: Found in devices requiring high isolation to protect patients and sensitive electronics.
  • Test and Measurement Equipment: Used in automated test equipment (ATE) and data acquisition systems.
  • Solid State Relays (SSR): Can be used as a replacement for electromechanical relays, providing faster switching speeds and longer lifespans.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring safe operation in high-voltage environments.
  • Low On-Resistance: Features a low on-resistance, minimizing voltage drop and power dissipation across the relay.
  • Fast Switching Speed: Provides fast turn-on and turn-off times, enabling high-frequency switching applications.
  • Compact Package: Available in a small surface-mount package, saving board space.
  • Solid State Reliability: Offers enhanced reliability and lifespan compared to traditional electromechanical relays.

Benefits

  • Enhanced Safety: Provides electrical isolation between the input and output circuits, enhancing safety for both users and equipment.
  • Reduced Power Consumption: Consumes minimal power, contributing to energy efficiency.
  • Increased System Reliability: Offers a long lifespan and high reliability, reducing the need for frequent replacements.
  • Simplified Design: Simplifies circuit design with its easy-to-use interface and compact form factor.
  • Improved Performance: Delivers fast and precise switching, improving the overall performance of the system.

The TLP168J is available in a surface-mount package, facilitating automated assembly processes. Its robust design and high-performance characteristics make it a suitable choice for demanding applications where isolation, reliability, and speed are critical factors.

You May Also Be Interested in

Vishay
Optocoupler with Phototriac Output
Need more? Email Us
Sharp Microelectronics
Lowest to $10.8258
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
ON Semiconductor
4-Pin Full Pitch Mini-Flat Package Random-Phase Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.7785
Panasonic
Lowest to $4.3313
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.9181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess