EN
  • EN
  • DE

TLP163J

Part No TLP163J
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Description TOSHIBA Photocoupler GaAs IRED and Photo-Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269692-TLP163J
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP163J CAD Model

Description

The TLP163J is a photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation between input and output circuits, providing protection against high voltage transients and noise. The TLP163J is commonly used in a variety of applications, including industrial control, power supplies, and communication systems.

Applications:

  • Industrial Control Equipment: Isolating control signals in PLCs, motor drives, and other industrial automation systems.
  • Power Supplies: Providing feedback isolation in switching power supplies.
  • Communication Equipment: Isolating data and control signals in modems, network interfaces, and other communication devices.
  • Medical Equipment: Ensuring patient safety by isolating sensitive medical devices from power line voltages.
  • Measurement Instruments: Isolating measurement circuits to prevent ground loops and improve accuracy.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output circuits.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer from input to output.
  • Fast Switching Speed: Enables high-speed data transmission.
  • Compact Package: Available in a small package for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved System Safety: Protects sensitive electronics and personnel from high voltage transients and electrical shock.
  • Enhanced Noise Immunity: Isolates circuits from noise and interference, improving signal integrity.
  • Simplified Circuit Design: Eliminates the need for complex isolation transformers and other discrete components.
  • Increased Reliability: Provides robust isolation in harsh environments.
  • Cost-Effective Solution: Offers a cost-effective solution for electrical isolation.

Additional Details:

The TLP163J operates by converting an electrical signal into light using the infrared emitting diode. The light then activates the phototransistor, which produces an electrical signal at the output. The isolation barrier between the LED and the phototransistor provides the electrical isolation. The datasheet specifies the key electrical parameters, including isolation voltage, current transfer ratio (CTR), and switching speed. The TLP163J is typically available in a DIP (Dual In-Line Package) or SMD (Surface Mount Device) package. Resistors are often used in series with the LED to limit the current and protect the device. A pull-up resistor is typically connected to the collector of the phototransistor to provide a voltage output. It's crucial to consult the device's datasheet for precise operating parameters and recommended circuit configurations.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3583
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.2596
Sharp Microelectronics
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3072 $58.3680
460+ $0.2518 $115.8280
710+ $0.2449 $173.8790
980+ $0.2368 $232.0640
1,265+ $0.2287 $289.3055
1,690+ $0.2056 $347.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess