EN
  • EN
  • DE

TLP148G(IFT7,U,F)

Part No TLP148G(IFT7,U,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099825-TLP148G(IFT7,U,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP148G(IFT7,U,F) CAD Model

Description

The TLP148G(IFT7,U,F) is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for high-current switching applications requiring electrical isolation. This device consists of an infrared LED optically coupled to a MOSFET, providing a robust and reliable switching solution.

Applications

  • Industrial Control Systems: Used for controlling motors, heaters, and other high-power industrial loads.
  • AC Power Control: Enables switching of AC power in various applications such as lighting control and HVAC systems.
  • Motor Control: Implemented in motor control circuits for starting, stopping, and speed regulation.
  • Heater Control: Used for precise temperature control in heating systems.
  • Solid-State Relays (SSR): Designed for replacing traditional electromechanical relays, offering advantages in terms of reliability and speed.
  • Power Supplies: Found in power supplies for switching and regulating output voltage and current.

Features

  • High Current Switching: Capable of switching high currents, typically up to several amps, depending on the specific model.
  • High Isolation Voltage: Provides high isolation voltage between the input and output, ensuring safety and preventing electrical interference.
  • Low On-Resistance: Features a low on-resistance, minimizing power dissipation and heat generation.
  • Fast Switching Speed: Offers fast switching speeds compared to electromechanical relays, improving system performance.
  • Compact Package: Available in a compact package, saving valuable board space.
  • Optically Isolated: Provides electrical isolation between the control circuit and the load, enhancing safety and reliability.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in higher reliability and longer lifespan.
  • Reduced Power Consumption: Low on-resistance minimizes power loss in the switch, leading to energy savings.
  • Enhanced Safety: High isolation voltage ensures safety by preventing dangerous voltage levels from reaching the control circuitry.
  • Faster Switching: Fast switching speeds enable more efficient operation in high-speed applications.
  • Compact Design: Small package size allows for high-density board designs, reducing overall system size.
  • Simplified Control: Easy to control with a low input current, making it compatible with a wide range of control circuits.

Additional Details

The TLP148G(IFT7,U,F) is designed to operate over a wide temperature range. It is often used in applications where long life and high reliability are critical. It is also RoHS compliant. Specific specifications such as maximum load voltage, current, and isolation voltage will vary based on the specific model and should be verified using the datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.0101 $87.0101
2+ $84.2910 $168.5820
3+ $81.5719 $244.7157
4+ $78.8529 $315.4116
5+ $70.6957 $353.4785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess