EN
  • EN
  • DE

TLP185(V4GLTLSE(T

Part No TLP185(V4GLTLSE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocplr SO6 Ctr 100-200%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962258-TLP185(V4GLTLSE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP185(V4GLTLSE(T CAD Model

Description

The TLP185(V4GLTLSE(T is a high-isolation optocoupler from Toshiba Semiconductor and Storage. This device consists of an infrared emitting diode optically coupled to a phototransistor. It is designed for isolating low-voltage control circuits from high-voltage power circuits, providing electrical insulation and preventing ground loops. It is commonly used in various industrial and consumer electronics applications.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Inverters
  • AC Servo Drives
  • Switching Power Supplies
  • I/O Interfaces

Features:

  • High Isolation Voltage: Provides electrical insulation between input and output
  • Compact Package: Space-saving design
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer
  • Low Input Current: Reduces power consumption
  • RoHS Compliant: Environmentally friendly
  • Creepage Distance: 8mm minimum

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients
  • Noise Immunity: Reduces the effects of electrical noise
  • Simplified Design: Easy to integrate into various circuits
  • Reliable Performance: Ensures stable operation in demanding environments
  • Enhanced Safety: Provides a safety barrier between different voltage domains

Additional Details:

The TLP185(V4GLTLSE(T) features a high common-mode transient immunity, which prevents false triggering due to noise or voltage spikes. The device's compact package makes it suitable for high-density circuit boards. It offers a wide operating temperature range, ensuring reliable performance in various environments. The CTR is typically specified at a given input current and collector-emitter voltage. The optocoupler's isolation voltage is tested to ensure compliance with safety standards. The TLP185 series optocouplers are widely used in industrial automation and control systems due to their robust performance and high reliability. The specific package is SO6. The forward voltage is typically around 1.2V.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0081
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess