EN
  • EN
  • DE

TLP124(TPL)

Part No TLP124(TPL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1099817-TLP124(TPL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP124(TPL) CAD Model

Description

The TLP124(TPL) is a photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and noise. This device is commonly used in various applications requiring signal transmission without a direct electrical connection.

Applications:

      
  • Programmable Logic Controllers (PLCs)
  •   
  • Factory automation equipment
  •   
  • Inverter control
  •   
  • Switching power supplies
  •   
  • General purpose isolation

Features:

      
  • High isolation voltage: Provides a high level of electrical isolation between the input and output.
  •   
  • High collector-emitter voltage: Supports high voltage switching.
  •   
  • Current transfer ratio (CTR): Specifies the ratio of output current to input current.
  •   
  • Compact package: Allows for high-density mounting on circuit boards.
  •   
  • Operating temperature range: Specified range within which the device will function reliably.
  •   
  • Lead-free construction: Complies with environmental regulations.

Benefits:

      
  • Electrical Isolation: Protects circuits from high voltage and noise.
  •   
  • Signal Transmission: Enables signal transmission without direct electrical connection.
  •   
  • Improved System Reliability: Prevents damage to sensitive components.
  •   
  • Compact Design: Allows for smaller and more efficient circuit designs.
  •   
  • Compliance: Meets environmental standards for lead content.

The TLP124(TPL) consists of an LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow through the output circuit. The isolation voltage is a critical parameter, indicating the maximum voltage that the device can withstand between the input and output. The CTR is an important specification, affecting the current gain between the input and output. The operating temperature range specifies the range of ambient temperatures within which the device is guaranteed to operate reliably. The package is typically a small outline package (SOP), enabling high-density mounting. This photocoupler is suitable for applications requiring high isolation and reliable signal transmission. The (TPL) suffix usually indicates specific packaging or testing options.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6745 $60.7050
185+ $0.6318 $116.8830
285+ $0.6098 $173.7930
410+ $0.5660 $232.0600
535+ $0.5440 $291.0400
665+ $0.5232 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,033 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess