EN
  • EN
  • DE

TLP114A

Part No TLP114A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Digital Logic Isolation. Line Receiver. Power Supply Control Feedback Control. Switching Power Supply. Transistor Invertor.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056663-TLP114A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP114A CAD Model

Description

The TLP114A is a photocoupler manufactured by Toshiba Semiconductor and Storage, designed for electrical isolation. It builds upon the TLP114 series, likely offering improved performance characteristics or tighter specifications. Due to the limited readily available information, a general description based on common photocoupler characteristics is provided.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment for signal isolation.
  • Motor Control: Provides isolation in motor drive circuits, protecting control circuitry from high voltages.
  • Power Supplies: Offers feedback isolation in switched-mode power supplies (SMPS).
  • Data Communication: Isolates data lines in communication systems, preventing ground loops and noise.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in medical devices.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  • Good Current Transfer Ratio (CTR): Efficiently transfers current from the input to the output.
  • Fast Switching Speed: Allows for relatively fast signal transmission.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Compact Package: Typically available in a through-hole or surface-mount package for easy integration.

Benefits

  • Enhanced Safety: Protects users and equipment from high-voltage hazards.
  • Improved System Reliability: Prevents ground loops and noise from affecting circuit performance.
  • Simplified Circuit Design: Allows for easier integration of isolated circuits.
  • Compliance with Safety Standards: Meets relevant regulatory requirements for electrical isolation.
  • Protection from Voltage Transients: Shields sensitive components from voltage spikes and surges.

Technical Specifications: Due to the limited specific information, refer to the official Toshiba datasheet for precise specifications for the TLP114A, including isolation voltage, current transfer ratio, switching speed, operating temperature range, and package dimensions. It will also contain any specific differences compared to the TLP114.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Pulse
Lowest to $1.6817
EPCOS (TDK)
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,725 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess