EN
  • EN
  • DE

TLOH9203

Part No TLOH9203
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description InGaAlP ORANGE LIGHT EMISSION AF auxiliary light source for digital still cameras
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369974-TLOH9203
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLOH9203 CAD Model

Description

The TLOH9203 is a Photovoltaic MOSFET Driver manufactured by Toshiba Semiconductor and Storage. This device integrates an infrared LED and a photovoltaic generator to drive MOSFETs, providing electrical isolation and enabling efficient control of power switches. It's primarily used in applications requiring galvanic isolation between control signals and power circuitry.

Applications

  • Solid State Relays (SSRs): Used as a driver for MOSFETs in solid-state relays, providing electrical isolation and enabling reliable switching of AC or DC loads.
  • Power Supply Control: Controls MOSFETs in power supplies, providing isolation and efficient power conversion.
  • Motor Control: Drives MOSFETs in motor control circuits, allowing for isolated and precise motor speed and direction control.
  • Battery Management Systems (BMS): Used to isolate and control switching elements in battery charging and discharging circuits.
  • Isolated Gate Drivers: Provides isolated gate drive for MOSFETs in various power electronics applications.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output circuits.
  • Direct MOSFET Drive: Capable of directly driving MOSFETs without the need for external gate resistors.
  • Fast Switching Speed: Enables high-speed switching of MOSFETs.
  • Low Input Current: Requires a low input current to activate the photovoltaic generator.
  • Compact Package: Allows for easy integration into a variety of electronic devices.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting personnel and equipment from electrical hazards.
  • Simplified Circuit Design: Reduces the number of external components required.
  • Improved Efficiency: Enables efficient power conversion and control.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Reduced Power Consumption: Minimizes the power consumption of the control circuit.

Additional Details

The TLOH9203 operates by converting light energy from the internal LED into voltage using the photovoltaic generator, which then drives the gate of the MOSFET. Key specifications include the isolation voltage, the output voltage generated by the photovoltaic generator, and the turn-on/turn-off times. It's crucial to consult the official datasheet for detailed electrical characteristics, operating conditions, and application notes. Proper PCB layout and component selection are essential for achieving optimal performance and isolation.

You May Also Be Interested in

KEC
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess