EN
  • EN
  • DE

TL1L2-WH1,L(S

Part No TL1L2-WH1,L(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099534-TL1L2-WH1,L(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL1L2-WH1,L(S CAD Model

Description

The TL1L2-WH1,L(S) is a white LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for various lighting and indication applications, offering a combination of brightness, efficiency, and compact size.

Applications:

  • Backlighting: Used as a backlight source for LCD displays in mobile phones, tablets, and other portable devices.
  • Indicator Lights: Employed as indicator lights in consumer electronics, appliances, and automotive dashboards.
  • General Lighting: Suitable for general illumination purposes in indoor and outdoor settings.
  • Automotive Lighting: Used in automotive interior and exterior lighting applications.
  • Signage: Utilized in illuminated signs and displays.

Features:

  • High Brightness: Provides a bright and clear light output.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Compact Size: Enables integration into small and space-constrained devices.
  • Wide Viewing Angle: Provides uniform light distribution.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Surface Mountable: Facilitates automated assembly processes.

Benefits:

  • Energy Savings: Low power consumption reduces energy costs.
  • Long-Term Reliability: Long lifespan reduces maintenance and replacement costs.
  • Compact Design: Small size enables integration into compact devices.
  • Enhanced Visibility: High brightness provides clear visibility in various conditions.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The TL1L2-WH1,L(S) typically features specific characteristics, such as color temperature, luminous intensity, and forward voltage, which can be found in the manufacturer's datasheet. The datasheet also includes information on the LED's thermal resistance and maximum operating temperature. The LED is designed for surface-mount assembly and is compatible with standard soldering processes. This LED is a versatile component that provides reliable and efficient lighting in a variety of applications. Its balance of performance, size, and efficiency makes it a popular choice for designers.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess