EN
  • EN
  • DE

TL19W01-NH1(T32)

Part No TL19W01-NH1(T32)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 367793-TL19W01-NH1(T32)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL19W01-NH1(T32) CAD Model

Description

The TL19W01-NH1(T32) is a white LED manufactured by Toshiba Semiconductor and Storage. It is designed for use in backlighting applications and general illumination. This LED offers high brightness and energy efficiency in a compact package.

Applications

  • LCD Backlighting: Providing illumination for LCD screens in mobile phones, tablets, and laptops.
  • Keypad Backlighting: Illuminating keypads in electronic devices.
  • Indicator Lights: Serving as indicator lights in various electronic equipment.
  • Automotive Lighting: Use in dashboard lighting and other automotive applications.
  • Portable Lighting: Use in flashlights and other portable lighting devices.

Features

  • High Brightness: Provides strong and clear illumination.
  • Energy Efficient: Consumes minimal power for extended battery life.
  • Compact Package: Enables integration into small and space-constrained designs.
  • Long Lifespan: Offers reliable performance over an extended period.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Display Visibility: Enhances the clarity and readability of LCD screens.
  • Extended Battery Life: Reduces power consumption for longer operating times.
  • Smaller Product Size: Enables the design of more compact and portable devices.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

Based on similar Toshiba LED datasheets, the TL19W01-NH1(T32) likely has a forward voltage of around 3.2V and a forward current of approximately 20mA. The luminous intensity and color temperature depend on the specific binning. The (T32) suffix likely indicates a specific tape and reel packaging for automated assembly. It requires a current-limiting resistor in series to prevent damage from excessive current. Thermal management is also important to ensure long-term reliability. The specific dimensions and optical characteristics should be verified using the official datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess