EN
  • EN
  • DE

SG-636PAP19.090900MHZC

Part No SG-636PAP19.090900MHZC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189325-SG-636PAP19.090900MHZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-636PAP19.090900MHZC CAD Model

Description

The SG-636PAP19.090900MHZC is a crystal oscillator from Epson Electronics America Inc-Semiconductor Div, generating a clock signal at 19.090900 MHz. This component is engineered for applications requiring precise and stable timing, such as communication systems and embedded controllers.

Applications:

  • Embedded Systems: Used as a clock source for microcontrollers and processors in embedded applications.
  • Communication Devices: Implemented in wireless communication modules and network devices.
  • Audio/Video Equipment: Generates timing signals for digital audio and video processing.
  • Industrial Automation: Employed in industrial controllers and data acquisition systems.
  • Consumer Electronics: Found in various consumer devices needing accurate timing.

Features:

  • Frequency: 19.090900 MHz
  • High Stability: Maintains a stable frequency output across temperature variations.
  • Low Jitter: Minimizes phase noise for accurate timing.
  • Small Form Factor: Compact size for use in space-constrained designs.
  • Supply Voltage: Operates on a standard voltage supply (e.g., 3.3V or 5V).

Benefits:

  • Precise Timing Control: Ensures accurate and reliable operation of electronic systems.
  • Consistent Performance: Delivers a stable clock signal under various operating conditions.
  • Easy Integration: Facilitates straightforward integration into existing circuits.
  • Reduced Noise: Minimizes signal distortion due to low jitter.
  • Enhanced Reliability: Offers long-term stability and reliability.

Additional Details:

The SG-636 series oscillators are designed for surface mount assembly. Consult the manufacturer's datasheet for precise specifications, including operating temperature ranges, voltage requirements, and output characteristics. The 'C' at the end of the part number may indicate specific packaging or testing characteristics that are relevant to the specific application. The datasheet provides essential information for optimal performance and integration.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess