EN
  • EN
  • DE

TK20A60D

Part No TK20A60D
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217501-TK20A60D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK20A60D CAD Model

Description

The TK20A60D is a 600V, 20A N-channel Power MOSFET from Toshiba, designed for efficient power switching applications. This device is known for its low on-resistance and fast switching speed, making it suitable for a variety of power electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Lighting (LED Drivers)

Features

  • VDSS: 600V
  • ID: 20A
  • RDS(on): 0.19 Ω (typical)
  • Low gate charge
  • High avalanche energy
  • Fast switching speed
  • RoHS compliant

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, resulting in improved efficiency and reduced heat dissipation.
  • Reliable Operation: High avalanche capability ensures robustness against voltage spikes, improving overall system reliability.
  • Simplified Design: Low gate charge simplifies gate drive requirements, reducing component count and cost.
  • Improved Performance: Fast switching speed enhances overall system performance in power conversion applications.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Additional Details

The TK20A60D utilizes Toshiba's advanced MOSFET technology to achieve a low on-resistance and fast switching speed. The device is packaged in a TO-220 package, making it easy to mount and cool with standard heatsinks. The gate threshold voltage is designed to be compatible with a wide range of gate drive circuits. The device's high avalanche energy rating makes it suitable for applications where voltage spikes are common. The MOSFET is commonly used in power supplies where efficiency and reliability are critical design considerations. The low on-resistance ensures that the device dissipates minimal power during operation, which leads to cooler operation and improved overall system efficiency. The fast switching speed allows for higher frequency operation, which can reduce the size and cost of other components in the power supply. The combination of these features makes the TK20A60D a strong choice for various power electronic applications. Detailed datasheets and application notes provided by Toshiba offer comprehensive information on the device's characteristics and usage. Proper heat sinking is recommended to ensure safe and reliable operation, particularly at higher power levels.

The TK20A60D is engineered to meet the demanding requirements of modern power electronic systems. Its combination of high voltage capability, low on-resistance, and fast switching speed make it a suitable choice for a wide range of applications. The device's features contribute to smaller, lighter, and more energy-efficient power electronic products. Its compact design and high-performance characteristics make it a valuable component in the ever-evolving field of power electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess