The ISL6261AKRZ is a highly integrated synchronous buck regulator from Intersil Corporation, designed for powering core voltages in notebook computers and other portable devices. This controller offers precise voltage regulation and high efficiency, ensuring optimal performance for demanding CPU and GPU applications.
Applications:
- Notebook computers
- Portable gaming consoles
- High-performance portable devices
- Graphics cards
- VRMs (Voltage Regulator Modules)
Features:
- Synchronous Buck Regulator: Provides high efficiency and precise voltage regulation.
- Integrated MOSFET Drivers: Simplifies design and reduces external component count.
- Adaptive Dead-Time Control: Optimizes efficiency across a wide range of operating conditions.
- Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
- Overvoltage Protection: Prevents the output voltage from exceeding a safe level.
- Power Good Output: Indicates when the output voltage is within the specified regulation range.
Benefits:
- High Efficiency: Reduces power dissipation and extends battery life in portable applications.
- Precise Voltage Regulation: Ensures stable and reliable operation of the powered device.
- Simplified Design: Integrated features reduce the need for external components and simplify circuit design.
- Robust Protection: Overcurrent and overvoltage protection enhance system reliability.
- Improved System Performance: Optimal voltage regulation contributes to improved overall system performance.
Additional Details:
The ISL6261AKRZ typically supports adjustable output voltage via external resistors. It often incorporates features like remote sensing to compensate for voltage drops across PCB traces. It is usually designed to work with external MOSFETs to deliver the required current to the load. The switching frequency is often adjustable, allowing designers to optimize efficiency and transient response. The device also typically includes thermal shutdown protection to prevent damage from overheating. Review the datasheet for the complete electrical characteristics and application details.