EN
  • EN
  • DE

TK10P60W,RGELQ

Part No TK10P60W,RGELQ
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217125-TK10P60W,RGELQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK10P60W,RGELQ CAD Model

Description

The TK10P60W is a high-voltage, N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed to offer efficient power switching in a variety of applications, thanks to its low on-resistance and fast switching capabilities. The RGELQ suffix likely denotes specific packaging or manufacturing specifications, but core performance characteristics remain consistent with Toshiba's TK10P60 series.

Applications

  • Switched-Mode Power Supplies (SMPS): Ideal for use in SMPS commonly found in computers, servers, and industrial equipment.
  • Power Factor Correction (PFC) Circuits: Suitable for PFC circuits that improve the efficiency of power supplies.
  • Uninterruptible Power Supplies (UPS): Implemented in UPS systems to provide backup power during power outages.
  • Motor Control Applications: Used in motor drives for controlling the speed and torque of electric motors.
  • Lighting Applications: Employed in electronic ballasts and LED lighting systems.

Features

  • High Voltage: Features a drain-source voltage (VDS) rating of 600V, suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Offers a low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: Provides fast switching characteristics to reduce switching losses.
  • Avalanche Capability: Designed with avalanche ruggedness for enhanced reliability.
  • Gate Charge (Qg): Low gate charge for efficient switching performance.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in high energy efficiency.
  • Reliable Performance: Robust design and avalanche capability ensure reliable operation in demanding environments.
  • Simplified Design: Fast switching speed can reduce the need for complex gate drive circuits.
  • Compact Size: Available in a variety of packages suited to different PCB layouts and thermal management requirements.
  • Environmentally Friendly: RoHS compliance supports environmentally conscious designs.

Additional Details

The TK10P60W is typically available in a TO-220 or similar through-hole package, which allows for easy mounting and heatsinking. Its operating temperature range is generally from -55°C to +150°C. It is important to refer to the specific datasheet for the TK10P60W,RGELQ variant to confirm the exact specifications, including the drain current, gate threshold voltage, and thermal resistance. Proper heatsinking is crucial to maintaining the device within its safe operating temperature and ensuring long-term reliability. Designers should also consider the gate drive requirements to ensure optimal switching performance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess