EN
  • EN
  • DE

THGBMHG9C8LBAB8

Part No THGBMHG9C8LBAB8
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 64GB eMMC 4.41 NAND Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987783-THGBMHG9C8LBAB8
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THGBMHG9C8LBAB8 CAD Model

Description

The THGBMHG9C8LBAB8 is an e-MMC (embedded MultiMediaCard) NAND flash memory device manufactured by Toshiba (now Kioxia). e-MMC is a managed NAND flash memory solution integrating flash memory and a flash memory controller in a single package. This particular device is designed for use in a wide range of embedded applications requiring high-density storage and fast data access.

Applications:

  • Smartphones: Used as the primary storage device for operating systems, applications, and user data.
  • Tablets: Provides storage for operating systems, applications, and multimedia content.
  • Embedded Systems: Integrated into various embedded devices requiring non-volatile storage, such as industrial controllers, IoT devices, and automotive systems.
  • Digital Cameras: Used for storing images and videos in digital cameras.
  • Gaming Consoles: Employed as storage for game data, operating systems, and downloadable content.

Features:

  • e-MMC Standard: Compliant with the e-MMC standard, providing a standardized interface and functionality.
  • NAND Flash Memory: Utilizes NAND flash technology for high-density storage.
  • Integrated Controller: Includes a built-in flash memory controller for managing memory operations.
  • High-Speed Data Transfer: Supports fast data transfer rates for quick access to stored data.
  • Power Management: Incorporates power management features for energy efficiency.
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the flash memory.
  • Error Correction Code (ECC): Includes ECC to ensure data integrity.

Benefits:

  • High Storage Capacity: Provides high-density storage for storing large amounts of data.
  • Fast Data Access: Enables quick access to stored data, improving system performance.
  • Reliable Operation: Integrated controller manages memory operations and ensures data integrity.
  • Long Lifespan: Wear leveling algorithms extend the lifespan of the flash memory.
  • Easy Integration: e-MMC standard simplifies integration into embedded systems.

Additional Details:

The THGBMHG9C8LBAB8's storage capacity is specified in the datasheet and depends on the particular product configuration. The e-MMC interface is typically based on an 8-bit parallel interface, but it can also support other interface modes. The device operates within a specific voltage range. The flash memory controller manages block allocation, garbage collection, and other memory management tasks. The device is designed to meet specific environmental and reliability requirements, as defined in the Toshiba/Kioxia datasheet. Detailed information on read/write speeds, power consumption, and operating temperatures can be found in the official documentation.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess