EN
  • EN
  • DE

TH58TFT1JFLBAEG

Part No TH58TFT1JFLBAEG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021774-TH58TFT1JFLBAEG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TH58TFT1JFLBAEG CAD Model

Description

The TH58TFT1JFLBAEG is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It's a type of non-volatile memory commonly used for data storage in various electronic devices. The device utilizes a floating gate transistor technology to store data, providing high storage density and reliability.

Applications:

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • USB Flash Drives: Employed in USB flash drives for portable data storage.
  • Memory Cards: Found in memory cards such as SD cards and microSD cards for use in cameras, smartphones, and other portable devices.
  • Embedded Systems: Integrated into embedded systems for storing firmware, configuration data, and user data.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for storing applications, media, and user data.

Features:

  • NAND Flash Technology: Provides high storage density and non-volatile data storage.
  • High-Speed Data Transfer: Offers fast read and write speeds for efficient data access.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • High Endurance: Capable of withstanding a large number of program/erase cycles.
  • Small Form Factor: Available in compact packages for space-constrained applications.
  • Error Correction Code (ECC): Integrated ECC to ensure data integrity.
  • Multi-Level Cell (MLC) or Triple-Level Cell (TLC) Technology: Depending on the specific model, it may use MLC or TLC technology for higher storage density.

Benefits:

  • Increased Storage Capacity: High storage density allows for storing large amounts of data.
  • Improved System Performance: Fast read and write speeds enhance overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Enhanced Data Reliability: ECC ensures data integrity and prevents data loss.
  • Compact Size: Small form factor allows for integration into space-constrained applications.

Additional Details:

The TH58TFT1JFLBAEG's detailed specifications, including storage capacity, operating voltage, and timing characteristics, can be found in the Toshiba datasheet. The endurance rating, measured in program/erase cycles, varies depending on the specific technology and usage conditions. NAND flash memory requires careful management to optimize performance and longevity, typically handled by a flash memory controller. It is crucial to implement wear leveling algorithms to distribute write/erase cycles evenly across the memory cells. Because of the complexities of Flash memory, it is normally paired with a controller that manages the complexities for the host system.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess