EN
  • EN
  • DE
  • IT

TH58NVG1S3AFT05

Part No TH58NVG1S3AFT05
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA MOS DIGITAL INTEGRATED CIRCUIT SILICON GATE CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1266932-TH58NVG1S3AFT05
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TH58NVG1S3AFT05 CAD Model

Description

The TH58NVG1S3AFT05 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It's a single 4GiB (Gigabyte) chip designed for mass storage applications requiring high density and non-volatile memory.

Applications:

  • Solid State Drives (SSDs): Used as the primary storage component in SSDs for laptops, desktops, and servers.
  • USB Flash Drives: Provides storage in USB flash drives for portable data storage.
  • Memory Cards: Employed in memory cards (SD cards, microSD cards) for digital cameras, smartphones, and other portable devices.
  • Embedded Systems: Used in embedded systems for storing firmware and data.
  • Mobile Devices: Found in smartphones and tablets for storing operating systems, applications, and user data.

Features:

  • 4GiB Capacity: Offers a storage capacity of 4 Gigabytes.
  • NAND Flash Technology: Uses NAND flash memory technology for non-volatile storage.
  • Single-Chip Solution: Integrates the entire storage capacity into a single chip.
  • High Data Transfer Rates: Provides fast read and write speeds for efficient data storage and retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Small Form Factor: Available in a compact package for space-saving designs.

Benefits:

  • High Storage Density: Provides a large storage capacity in a small physical space.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Performance: Enables quick boot times and fast application loading.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: NAND flash technology offers high reliability and data integrity.

Additional Details:

The TH58NVG1S3AFT05 uses a specific NAND flash interface and protocol for data access. The exact interface type and protocol depend on the specific generation and implementation of the NAND flash technology. The chip includes built-in error correction code (ECC) to ensure data integrity. The operating temperature range is typically specified for commercial or industrial applications. The chip is designed for surface mounting and requires proper handling during assembly to avoid damage. Refer to the datasheet for specific timing parameters, voltage requirements, and other technical specifications.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess