EN
  • EN
  • DE

TD62803P

Part No TD62803P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361340-TD62803P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62803P CAD Model

Description

The TD62803P is a high-voltage source driver array IC manufactured by Toshiba Semiconductor and Storage. Designed for a variety of applications, it provides a convenient interface between low-level logic signals and higher voltage, higher current loads. The integrated design includes features for protection and efficient operation.

Applications

      
  • Relay Driving
  •   
  • Solenoid Actuation
  •   
  • Stepping Motor Control
  •   
  • LED and Lamp Driving
  •   
  • Logic Buffering
  •   
  • Industrial Control Systems

Features

      
  • High Output Voltage: Up to 50V
  •   
  • High Output Current: 500mA per channel
  •   
  • Built-in Clamp Diodes for Inductive Load Protection
  •   
  • TTL and CMOS Compatible Inputs
  •   
  • Eight Independent Channels
  •   
  • DIP Package for easy prototyping

Benefits

      
  • Simplified Interface: Directly connects low-level logic to high-power loads.
  •   
  • Protection Against Inductive Kickback: Integrated clamp diodes protect the IC and other components from voltage spikes.
  •   
  • Reduced Component Count: Integrates multiple driver circuits into a single package.
  •   
  • Increased System Reliability: Robust design ensures dependable operation.
  •   
  • Easy Implementation: DIP package allows for breadboard prototyping and easy integration into existing systems.

Additional Details

The TD62803P contains eight NPN Darlington transistor pairs, each capable of sourcing up to 500mA at a maximum voltage of 50V. The inputs are designed to be compatible with both TTL and CMOS logic levels. The integrated clamp diodes are crucial for protecting against voltage transients when driving inductive loads like relays and solenoids. The DIP (Dual In-line Package) makes it suitable for prototyping and through-hole PCB designs. This driver is frequently used in automation equipment, consumer electronics, and various embedded control applications. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
Texas Instruments
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Pulse
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess